☰
FODM8801CV
FODM8801CV
Active
Description:  OPTOISO 3.75KV TRANS 4-MINI-FLAT
Manufacturer:  onsemi
Datasheet:   FODM8801CV Datasheet
History Price: $2.08
In Stock: 27920
FODM8801CV Specification
Specification
Part No
FODM8801CV
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
OptoHit
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
200% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
Turn On / Turn Off Time (Typ)
6µs, 6µs
Rise / Fall Time (Typ)
5µs, 5.5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
75V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
FODM8801CV PDF Datasheet
FODM8801CV Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODM8801CV Compare Parts
  • FODM8801CV vs FOD2743CT
  • FODM8801CV vs FOD2743CT
  • FODM8801CV vs FOD2743CSV
  • FODM8801CV vs FOD2743CSDV
  • FODM8801CV vs FOD617B300
  • FODM8801CV vs FOD2743CSD
  • FODM8801CV vs FOD2743CV
  • FODM8801CV vs FOD2743CS
  • FODM8801CV vs FOD2743C
  • FODM8801CV vs FOD2743C
  • FODM8801CV vs FOD2711
  • FODM8801CV vs FOD270LT
  • FODM8801CV vs FOD617A300W
  • FODM8801CV vs FOD617B
  • FODM8801CV vs FOD617AW
  • FODM8801CV vs FOD617ASD
  • FODM8801CV vs FOD617AS
  • FODM8801CV vs FOD2743CTV
  • FODM8801CV vs FOD617A3S
  • FODM8801CV vs FOD2743CV
  • FODM8801CV vs FOD617A300
  • FODM8801CV vs FOD617A300
  • FODM8801CV vs FOD617A
  • FODM8801CV vs FOD270L
  • FODM8801CV vs FOD617A3SD
  • FODM8801CV vs FOD617D
  • FODM8801CV vs FOD617DSD
  • FODM8801CV vs FOD617DS
  • FODM8801CV vs FOD617D3SD
  • FODM8801CV vs FOD617D3S
  • FODM8801CV vs FOD617D300W
  • FODM8801CV vs FOD270LSD
  • FODM8801CV vs FOD617CW
  • FODM8801CV vs FOD617CSD
  • FODM8801CV vs FOD617CS
  • FODM8801CV vs FOD617C3S
  • FODM8801CV vs FOD617D300
  • FODM8801CV vs FOD073LR1
  • FODM8801CV vs FOD617B300W
  • FODM8801CV vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!