H11A5100
H11A5100
Obsolete
Description:  OPTOCOUPLER TRANS-OUT 6-DIP
Manufacturer:  onsemi
Datasheet:   H11A5100 Datasheet
History Price: Obsolete
In Stock: 0
H11A5100 Specification
Specification
Part No
H11A5100
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
30% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
H11A5100 PDF Datasheet
H11A5100 Related Parts
H11AA3X
H11AA3X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11AA4M
H11AA4M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11A1-X009T
H11A1-X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
H11G2VM
H11G2VM
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 7
H11AA1SM
H11AA1SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2M
H11AA1SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2VM
H11AA1SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SVM
H11AA1SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1TVM
H11AA1TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
Fairchild Semiconductor
AC INPUT-TRANSISTOR OUTPUT OPTOC
H11AA1X
H11AA1X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11A5100 Description
The onsemi H11A5100 is a high-performance optocoupler designed for a variety of applications requiring electrical isolation and signal transmission. This device is particularly useful in environments where noise immunity and safety are critical, such as industrial automation, power supplies, and communication systems. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The H11A5100 is a single-channel optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a phototransistor to provide electrical isolation between its input and output. This optocoupler is designed to transmit signals while maintaining high levels of isolation, making it suitable for interfacing between different voltage levels and protecting sensitive components from high voltages.

## Key Specifications

1. Input LED Specifications:
- Forward Voltage (Vf): 1.2V (typical at 20 mA)
- Forward Current (If): 20 mA (maximum)
- Reverse Voltage (Vr): 5V (maximum)

2. Output Phototransistor Specifications:
- Collector-Emitter Voltage (Vce): 30V (maximum)
- Collector Current (Ic): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 600% (at If = 10 mA, Vce = 5V)

3. Isolation Voltage:
- 5000 Vrms (minimum isolation voltage between input and output)

4. Operating Temperature Range:
- -40°C to +100°C

5. Package Type:
- Available in a 6-pin DIP (Dual In-line Package) or surface mount options.

6. Rise and Fall Times:
- Rise Time (tr): 10 µs (typical)
- Fall Time (tf): 10 µs (typical)

7. Power Dissipation:
- 100 mW (maximum for the phototransistor)

## Features

- High Isolation Voltage: The H11A5100 provides a high level of electrical isolation, making it suitable for applications where safety and noise immunity are paramount.

- Wide Operating Temperature Range: With an operating temperature range of -40°C to +100°C, this optocoupler can be used in a variety of harsh environments.

- High Current Transfer Ratio: The device offers a wide range of current transfer ratios, allowing for flexibility in signal transmission and amplification.

- Fast Switching Speed: The rise and fall times of the output signal are relatively fast, making the H11A5100 suitable for high-speed applications.

- Multiple Package Options: The availability of different package types allows for easy integration into various circuit designs.

## Applications

The onsemi H11A5100 is widely used in various applications, including:

- Industrial Automation: Used for isolating control signals in industrial equipment, ensuring safe operation and protection against voltage spikes.

- Power Supplies: Commonly found in switch-mode power supplies (SMPS) for feedback and control circuits, providing isolation between the high-voltage and low-voltage sides.

- Communication Systems: Employed in data communication interfaces to ensure signal integrity and isolation between different voltage levels.

- Consumer Electronics: Used in devices such as home appliances and audio equipment where signal isolation is required.

- Medical Equipment: Suitable for applications in medical devices where patient safety and signal integrity are critical.

## Conclusion

The onsemi H11A5100 optocoupler is a reliable and efficient solution for applications requiring electrical isolation and signal transmission. With its high isolation voltage, wide operating temperature range, and fast switching capabilities, it is well-suited for a variety of applications across industrial automation, power supplies, communication systems, and more. Its robust design and versatility make it an excellent choice for engineers looking to implement reliable isolation solutions in their designs.
H11A5100 Compare Parts
  • H11A5100 vs H11A1300W
  • H11A5100 vs H11A5
  • H11A5100 vs H11A5FR2VM
  • H11A5100 vs H11A5FR2M
  • H11A5100 vs H11A5FM
  • H11A5100 vs H11A53SD
  • H11A5100 vs H11A53S
  • H11A5100 vs H11A5300W
  • H11A5100 vs H11A5SM
  • H11A5100 vs H11A5
  • H11A5100 vs H11A4W
  • H11A5100 vs H11A4VM
  • H11A5100 vs H11A4TVM
  • H11A5100 vs H11A5300
  • H11A5100 vs H11A5VM
  • H11A5100 vs H11A617A300W
  • H11A5100 vs H11A617A300
  • H11A5100 vs H11A5FVM
  • H11A5100 vs H11A5W
  • H11A5100 vs H11A5TVM
  • H11A5100 vs H11A5TM
  • H11A5100 vs H11A5SVM
  • H11A5100 vs H11A5SR2VM
  • H11A5100 vs H11A5SR2M
  • H11A5100 vs H11A4SR2VM
  • H11A5100 vs H11A617A
  • H11A5100 vs H11A3SVM
  • H11A5100 vs H11A4300
  • H11A5100 vs H11A4
  • H11A5100 vs H11A4
  • H11A5100 vs H11A3W
  • H11A5100 vs H11A3VM
  • H11A5100 vs H11A4TM
  • H11A5100 vs H11A3TM
  • H11A5100 vs H11A43SD
  • H11A5100 vs H11A3SR2VM
  • H11A5100 vs H11A3SR2M
  • H11A5100 vs H11A3SM
  • H11A5100 vs H11A3SD
  • H11A5100 vs H11A5S
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.