H11A5300W
H11A5300W
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   H11A5300W Datasheet
History Price: Obsolete
In Stock: 32800
H11A5300W Specification
Specification
Part No
H11A5300W
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
30% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
H11A5300W PDF Datasheet
H11A5300W Related Parts
H11AA3X
H11AA3X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11AA4M
H11AA4M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11A1-X009T
H11A1-X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
H11G2VM
H11G2VM
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 7
H11AA1SM
H11AA1SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2M
H11AA1SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2VM
H11AA1SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SVM
H11AA1SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1TVM
H11AA1TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
Fairchild Semiconductor
AC INPUT-TRANSISTOR OUTPUT OPTOC
H11AA1X
H11AA1X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11A5300W Description
The onsemi H11A5300W is an optocoupler, specifically designed for applications requiring high isolation between input and output, making it an ideal choice for interfacing between different voltage levels or for signal isolation in noisy environments. Below is a detailed introduction to its specifications and features.

## Overview

The H11A5300W is a high-speed optocoupler that integrates a light-emitting diode (LED) and a photodetector within a single package. It operates by transmitting signals through light, providing electrical isolation between the input and output sides. This isolation helps protect sensitive components from high voltages and surges, enhancing the overall reliability of the circuit.

## Key Specifications

1. Input Characteristics:
- LED Forward Voltage (Vf): Typically 1.2V at If = 10 mA, with a maximum of 1.5V.
- LED Forward Current (If): Recommended range is 5 mA to 20 mA for optimal performance.
- LED Reverse Voltage (Vr): Maximum reverse voltage is 5V.

2. Output Characteristics:
- Phototransistor Output: The output is a phototransistor that can operate in a variety of configurations, such as common emitter or common collector.
- Collector-Emitter Voltage (Vce): Maximum rating is 80V.
- Collector Current (Ic): Maximum output current is 50 mA.

3. Isolation Voltage:
- Isolation Voltage (Viso): The device offers a high isolation voltage of 5000 VRMS, providing robust protection against high-voltage transients.

4. Switching Characteristics:
- Propagation Delay (tp): Typically 10 µs, ensuring fast response times suitable for high-speed applications.
- Rise Time (tr) and Fall Time (tf): Rise time is typically 10 µs, and fall time is around 8 µs.

5. Operating Temperature:
- The operating temperature range is -40°C to +85°C, making it suitable for a wide range of environmental conditions.

6. Package:
- The H11A5300W is available in a 6-pin DIP (Dual In-line Package) form factor, allowing for easy integration into existing designs.

## Applications

The H11A5300W is versatile and can be used in various applications, including:

- Signal Isolation: Used to separate high voltage and low voltage circuits, ensuring safety and protecting sensitive components.
- Data Communication: Suitable for transmitting digital signals over long distances while maintaining signal integrity.
- Microcontroller Interfacing: Ideal for interfacing microcontrollers with high-voltage devices or other microcontrollers operating at different voltage levels.
- Switching Power Supplies: Useful in feedback circuits where electrical isolation is necessary for stability.

## Conclusion

The onsemi H11A5300W optocoupler is an excellent choice for engineers looking for a reliable and efficient method of isolating electrical signals in various applications. With its robust specifications, high isolation voltage, and versatile applications, it stands out as a critical component in modern electronic designs. Whether you are working on a new project or upgrading existing systems, the H11A5300W can provide the necessary performance and reliability needed for safe operation.
H11A5300W Compare Parts
  • H11A5300W vs H11A1300W
  • H11A5300W vs H11A5
  • H11A5300W vs H11A5FR2VM
  • H11A5300W vs H11A5FR2M
  • H11A5300W vs H11A5FM
  • H11A5300W vs H11A53SD
  • H11A5300W vs H11A53S
  • H11A5300W vs H11A5100
  • H11A5300W vs H11A5SM
  • H11A5300W vs H11A5
  • H11A5300W vs H11A4W
  • H11A5300W vs H11A4VM
  • H11A5300W vs H11A4TVM
  • H11A5300W vs H11A5300
  • H11A5300W vs H11A5VM
  • H11A5300W vs H11A617A300W
  • H11A5300W vs H11A617A300
  • H11A5300W vs H11A5FVM
  • H11A5300W vs H11A5W
  • H11A5300W vs H11A5TVM
  • H11A5300W vs H11A5TM
  • H11A5300W vs H11A5SVM
  • H11A5300W vs H11A5SR2VM
  • H11A5300W vs H11A5SR2M
  • H11A5300W vs H11A4SR2VM
  • H11A5300W vs H11A617A
  • H11A5300W vs H11A3SVM
  • H11A5300W vs H11A4300
  • H11A5300W vs H11A4
  • H11A5300W vs H11A4
  • H11A5300W vs H11A3W
  • H11A5300W vs H11A3VM
  • H11A5300W vs H11A4TM
  • H11A5300W vs H11A3TM
  • H11A5300W vs H11A43SD
  • H11A5300W vs H11A3SR2VM
  • H11A5300W vs H11A3SR2M
  • H11A5300W vs H11A3SM
  • H11A5300W vs H11A3SD
  • H11A5300W vs H11A5S
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.