☰
H11B1M
H11B1M
Active
Description:  OPTOISO 4.17KV DARL W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   H11B1M Datasheet
History Price: $0.76
In Stock: 8800
H11B1M Specification
Specification
Part No
H11B1M
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
500% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
25µs, 18µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
1V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
H11B1M PDF Datasheet
H11B1M Related Parts
H11AA3X
H11AA3X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11AA4M
H11AA4M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11A1-X009T
H11A1-X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
H11G2VM
H11G2VM
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 7
H11AA1SM
H11AA1SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2M
H11AA1SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2VM
H11AA1SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SVM
H11AA1SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1TVM
H11AA1TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
Fairchild Semiconductor
AC INPUT-TRANSISTOR OUTPUT OPTOC
H11AA1X
H11AA1X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11B1M Description
onsemi H11B1M Detailed Overview

The onsemi H11B1M is an optically isolated optocoupler that integrates a gallium arsenide infrared emitting diode (IR LED) and a phototransistor within a single 6-pin dual-in-line package (DIP). Designed primarily for signal isolation, switching, and noise reduction in digital and analog circuits, this device enables safe signal transmission between circuits with different voltage potentials. The H11B1M is widely used in applications such as power supply feedback loops, signal isolation in industrial control systems, and microcontroller input protection.

Core Functionality

The H11B1M provides electrical isolation between the input and output stages using optical transmission. When a current flows through the internal IR LED, it emits light that activates the phototransistor, allowing signal conduction across the isolation barrier. This mechanism ensures galvanic isolation, which protects low-voltage circuitry from high-voltage transients or noise.

* Type: Phototransistor optocoupler
* Isolation Method: Infrared LED and silicon phototransistor
* Insulation Voltage: Provides high electrical isolation between input and output stages
* Coupling: Non-inverting, with signal on input side triggering output conduction

Electrical Characteristics

* Input Forward Voltage (VF):
– Typical: 1.2 V
– Maximum: 1.5 V at IF = 10 mA
* Input Forward Current (IF):
– Maximum rated: 60 mA
* Collector-Emitter Breakdown Voltage (VCEO):
– Minimum: 70 V
* Emitter-Collector Breakdown Voltage (VECO):
– Minimum: 7 V
* Collector Current (IC):
– Maximum: 50 mA
* Saturation Voltage (VCE(sat)):
– Typical: 0.2 V at IC = 2 mA and IF = 10 mA

Current Transfer Ratio (CTR)

* CTR (Current Transfer Ratio):
– Typical: 20% to 300%, depending on operating conditions
– Defined as IC/IF × 100%
– Tested at VCE = 5 V, IF = 10 mA
* CTR Classification: The H11B1M is selected for higher CTR ranges compared to standard H11B1 parts
* CTR Degradation: Very low, making it suitable for long operational lifetimes in industrial settings

Isolation and Safety Ratings

* Isolation Voltage (VISO):
– Rated at 5300 Vrms (1 minute test)
– Provides robust isolation between input and output circuits
* Creepage Distance: Meets IEC safety standards for insulation
* Insulation Resistance: ≥10⁹ Ω at 500 VDC
* Common Mode Transient Immunity (CMTI): Designed to resist high dv/dt events (though exact CMTI ratings are not specified in this model, the DIP6 package provides high immunity)

Switching Characteristics

* Rise Time (tr): Typical 4 µs
* Fall Time (tf): Typical 3 µs
* Turn-on Delay (ton): ~4 µs
* Turn-off Delay (toff): ~4 µs
* Switching Speed: Suitable for low- to medium-speed digital signal isolation

Thermal and Environmental Characteristics

* Operating Temperature Range: –55°C to +100°C
* Storage Temperature Range: –55°C to +150°C
* Power Dissipation (PD):
– Input side: Up to 100 mW
– Output side: Up to 150 mW
* Thermal Resistance (θJA): Approx. 200°C/W in free air
* Package Material: Flame retardant epoxy resin, UL94V-0 rated

Mechanical Characteristics

* Package Type: 6-pin DIP (Dual In-line Package)
* Mounting Style: Through-hole (DIP-6)
* Lead Finish: Tin-plated leads for solderability
* Body Dimensions:
– Length: ~10 mm
– Width: ~7 mm
– Height: ~3.5 mm

Typical Applications

* Switch Mode Power Supplies (SMPS): For feedback loop signal isolation
* Industrial Automation: Isolating control logic from field I/O
* Microcontroller Interface Protection: Isolating I/O ports from high-voltage signals
* Data Acquisition Systems: Noise-free digital signal transmission
* Signal Isolation in Measurement Equipment
* Appliances and HVAC Systems: Control signal interfacing

Design Guidelines and Considerations

* Use a current-limiting resistor in series with the input to control IF
* Ensure proper pull-up or pull-down resistors on the phototransistor output depending on the logic system
* Maintain adequate PCB clearance and creepage for high-voltage isolation applications
* Avoid placing high-frequency switching traces near the optocoupler output pins to minimize susceptibility to EMI
* Consider CTR variations over temperature and aging when designing with tight timing or current margins

Conclusion

The onsemi H11B1M is a reliable and cost-effective optocoupler offering high isolation, solid performance, and wide applicability in both analog and digital domains. Its high CTR, low saturation voltage, and DIP-6 format make it particularly suitable for robust signal isolation in industrial, consumer, and automotive systems. With its low power consumption and standard pinout, the H11B1M simplifies the design of isolated interfaces while ensuring system safety and longevity.
H11B1M Compare Parts
  • H11B1M vs H11A1300W
  • H11B1M vs H11A5
  • H11B1M vs H11A5FR2VM
  • H11B1M vs H11A5FR2M
  • H11B1M vs H11A5FM
  • H11B1M vs H11A53SD
  • H11B1M vs H11A53S
  • H11B1M vs H11A5300W
  • H11B1M vs H11A5100
  • H11B1M vs H11A5SM
  • H11B1M vs H11A5
  • H11B1M vs H11A4W
  • H11B1M vs H11A4VM
  • H11B1M vs H11A4TVM
  • H11B1M vs H11A5300
  • H11B1M vs H11A5VM
  • H11B1M vs H11A617A300W
  • H11B1M vs H11A617A300
  • H11B1M vs H11A5FVM
  • H11B1M vs H11A5W
  • H11B1M vs H11A5TVM
  • H11B1M vs H11A5TM
  • H11B1M vs H11A5SVM
  • H11B1M vs H11A5SR2VM
  • H11B1M vs H11A5SR2M
  • H11B1M vs H11A4SR2VM
  • H11B1M vs H11A617A
  • H11B1M vs H11A3SVM
  • H11B1M vs H11A4300
  • H11B1M vs H11A4
  • H11B1M vs H11A4
  • H11B1M vs H11A3W
  • H11B1M vs H11A3VM
  • H11B1M vs H11A4TM
  • H11B1M vs H11A3TM
  • H11B1M vs H11A43SD
  • H11B1M vs H11A3SR2VM
  • H11B1M vs H11A3SR2M
  • H11B1M vs H11A3SM
  • H11B1M vs H11A3SD
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend