☰
H11F1TVM
H11F1TVM
Active
Description:  OPTOISOLTR 4170V PHOTO FET 6DIP
Manufacturer:  onsemi
Datasheet:   H11F1TVM Datasheet
History Price: $5.41
In Stock: 12000
H11F1TVM Specification
Specification
Part No
H11F1TVM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
45µs, 45µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
MOSFET
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
H11F1TVM PDF Datasheet
H11F1TVM Related Parts
H11AA3X
H11AA3X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11AA4M
H11AA4M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11A1-X009T
H11A1-X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
H11G2VM
H11G2VM
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 7
H11AA1SM
H11AA1SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2M
H11AA1SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2VM
H11AA1SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SVM
H11AA1SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1TVM
H11AA1TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
Fairchild Semiconductor
AC INPUT-TRANSISTOR OUTPUT OPTOC
H11AA1X
H11AA1X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11F1TVM Description

The H11F1TVM is an optocoupler (also known as an opto-isolator) manufactured by Fairchild Semiconductor, specifically designed for applications requiring electrical isolation between input and output circuits. This device integrates a light-emitting diode (LED) and a phototransistor in a single package, providing high reliability and performance in various electronic systems.

## Key Features

- High Isolation Voltage: The H11F1TVM provides excellent isolation between the input and output, making it suitable for high-voltage applications.
- High Speed: Fast switching speeds ensure that the optocoupler can operate efficiently in high-frequency applications.
- Low Input Current: The device requires minimal input current, which improves energy efficiency and reduces power consumption.
- Wide Operating Temperature Range: The H11F1TVM operates effectively across a broad temperature range, making it versatile for different environmental conditions.
- Compact Package: The optocoupler is housed in a standard DIP-8 package, allowing for easy integration into various circuit designs.

## Specifications

Here are the detailed specifications for the Fairchild Semiconductor H11F1TVM:

| Parameter | Value |
|------------------------------------------|--------------------------------------|
| Input Structure | LED + Phototransistor |
| Isolation Voltage | 5000 Vrms (min) |
| Output Type | Phototransistor |
| Input Forward Current (IF) | 10 mA (max) |
| Input Reverse Voltage (VR) | 5 V (max) |
| Collector-Emitter Voltage (VCE) | 80 V (max) |
| Current Transfer Ratio (CTR) | 50% to 600% (at IF = 10 mA) |
| Operating Temperature Range | -40°C to +100°C |
| Storage Temperature Range | -40°C to +125°C |
| Rise Time (tr) | 3 μs (typ at VCE = 5 V) |
| Fall Time (tf) | 3 μs (typ at VCE = 5 V) |
| Total Device Dissipation | 300 mW (max) |
| Package Type | DIP-8 |

## Functional Description

The H11F1TVM operates by converting the electrical signal at its input side (LED) into an optical signal, which is then detected by the phototransistor on the output side. The main operational modes include:

- Input Mode: When current flows through the LED, it emits infrared light. The amount of current flowing through the LED determines the intensity of the emitted light.
- Output Mode: The emitted light is received by the phototransistor, which responds by allowing current to flow from the collector to the emitter, effectively closing the circuit on the output side.

## Applications

The H11F1TVM is well-suited for a wide range of applications, including:

- Signal Isolation: Used in microcontroller interfaces to protect sensitive components from high voltages.
- Switching Power Supplies: Provides feedback isolation in power supply circuits to ensure stable operation.
- Data Communication: Utilized in communication systems where signal integrity and isolation are essential.
- Industrial Control Systems: Commonly found in automated machinery, where electrical isolation can prevent damage to control circuits.

## Advantages

- Electrical Isolation: The high isolation voltage protects sensitive components from voltage spikes and surges.
- Fast Response Times: The low rise and fall times allow for rapid signal transmission, making it suitable for high-speed applications.
- Versatility: With a wide operating temperature range, the H11F1TVM can be used in diverse environments, from industrial settings to consumer electronics.
- Low Power Consumption: The minimal input current requirement leads to lower power usage, enhancing overall system efficiency.

## Conclusion

The Fairchild Semiconductor H11F1TVM is a reliable and efficient optocoupler that offers excellent performance in isolating electrical signals. Its combination of high isolation voltage, fast switching speeds, and low power requirements makes it an ideal choice for a variety of applications, ranging from industrial automation to communication systems. By leveraging the advanced capabilities of this optocoupler, engineers can design robust and safe electronic systems that meet the demands of modern technology.
H11F1TVM Compare Parts
  • H11F1TVM vs H11A1300W
  • H11F1TVM vs H11A5
  • H11F1TVM vs H11A5FR2VM
  • H11F1TVM vs H11A5FR2M
  • H11F1TVM vs H11A5FM
  • H11F1TVM vs H11A53SD
  • H11F1TVM vs H11A53S
  • H11F1TVM vs H11A5300W
  • H11F1TVM vs H11A5100
  • H11F1TVM vs H11A5SM
  • H11F1TVM vs H11A5
  • H11F1TVM vs H11A4W
  • H11F1TVM vs H11A4VM
  • H11F1TVM vs H11A4TVM
  • H11F1TVM vs H11A5300
  • H11F1TVM vs H11A5VM
  • H11F1TVM vs H11A617A300W
  • H11F1TVM vs H11A617A300
  • H11F1TVM vs H11A5FVM
  • H11F1TVM vs H11A5W
  • H11F1TVM vs H11A5TVM
  • H11F1TVM vs H11A5TM
  • H11F1TVM vs H11A5SVM
  • H11F1TVM vs H11A5SR2VM
  • H11F1TVM vs H11A5SR2M
  • H11F1TVM vs H11A4SR2VM
  • H11F1TVM vs H11A617A
  • H11F1TVM vs H11A3SVM
  • H11F1TVM vs H11A4300
  • H11F1TVM vs H11A4
  • H11F1TVM vs H11A4
  • H11F1TVM vs H11A3W
  • H11F1TVM vs H11A3VM
  • H11F1TVM vs H11A4TM
  • H11F1TVM vs H11A3TM
  • H11F1TVM vs H11A43SD
  • H11F1TVM vs H11A3SR2VM
  • H11F1TVM vs H11A3SR2M
  • H11F1TVM vs H11A3SM
  • H11F1TVM vs H11A3SD
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend