☰
H11F3VM
H11F3VM
Active
Description:  OPTOISOLTR 4170V PHOTO FET 6DIP
Manufacturer:  onsemi
Datasheet:   H11F3VM Datasheet
History Price: $4.31
In Stock: 20420
H11F3VM Specification
Specification
Part No
H11F3VM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
45µs, 45µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
MOSFET
Voltage - Output (Max)
15V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
H11F3VM PDF Datasheet
H11F3VM Related Parts
H11AA3X
H11AA3X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11AA4M
H11AA4M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11A1-X009T
H11A1-X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
H11G2VM
H11G2VM
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 7
H11AA1SM
H11AA1SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2M
H11AA1SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2VM
H11AA1SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SVM
H11AA1SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1TVM
H11AA1TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
Fairchild Semiconductor
AC INPUT-TRANSISTOR OUTPUT OPTOC
H11AA1X
H11AA1X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11F3VM Compare Parts
  • H11F3VM vs H11A1300W
  • H11F3VM vs H11A5
  • H11F3VM vs H11A5FR2VM
  • H11F3VM vs H11A5FR2M
  • H11F3VM vs H11A5FM
  • H11F3VM vs H11A53SD
  • H11F3VM vs H11A53S
  • H11F3VM vs H11A5300W
  • H11F3VM vs H11A5100
  • H11F3VM vs H11A5SM
  • H11F3VM vs H11A5
  • H11F3VM vs H11A4W
  • H11F3VM vs H11A4VM
  • H11F3VM vs H11A4TVM
  • H11F3VM vs H11A5300
  • H11F3VM vs H11A5VM
  • H11F3VM vs H11A617A300W
  • H11F3VM vs H11A617A300
  • H11F3VM vs H11A5FVM
  • H11F3VM vs H11A5W
  • H11F3VM vs H11A5TVM
  • H11F3VM vs H11A5TM
  • H11F3VM vs H11A5SVM
  • H11F3VM vs H11A5SR2VM
  • H11F3VM vs H11A5SR2M
  • H11F3VM vs H11A4SR2VM
  • H11F3VM vs H11A617A
  • H11F3VM vs H11A3SVM
  • H11F3VM vs H11A4300
  • H11F3VM vs H11A4
  • H11F3VM vs H11A4
  • H11F3VM vs H11A3W
  • H11F3VM vs H11A3VM
  • H11F3VM vs H11A4TM
  • H11F3VM vs H11A3TM
  • H11F3VM vs H11A43SD
  • H11F3VM vs H11A3SR2VM
  • H11F3VM vs H11A3SR2M
  • H11F3VM vs H11A3SM
  • H11F3VM vs H11A3SD
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend