HMHA2801R4
HMHA2801R4
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   HMHA2801R4 Datasheet
History Price: Obsolete
In Stock: 30000
HMHA2801R4 Specification
Specification
Part No
HMHA2801R4
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
HMHA2801R4 PDF Datasheet
HMHA2801R4 Related Parts
HMHA2801R2V
HMHA2801R2V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801V
HMHA2801V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BV
HMHA2801BV
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801R2
HMHA2801R2
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR3V
HMHA2801BR3V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR4
HMHA2801BR4
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR4V
HMHA2801BR4V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R1
HMHAA280R1
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281R4
HMHA281R4
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281R4V
HMHA281R4V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281V
HMHA281V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R1V
HMHAA280R1V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801R4 Compare Parts
  • HMHA2801R4 vs HMHA2801AR2
  • HMHA2801R4 vs HMHA2801AR2V
  • HMHA2801R4 vs HMHA2801BR2
  • HMHA2801R4 vs HMHA2801B
  • HMHA2801R4 vs HMHA2801AV
  • HMHA2801R4 vs HMHA2801AV
  • HMHA2801R4 vs HMHA281
  • HMHA2801R4 vs HMHA2801A
  • HMHA2801R4 vs HMHA281
  • HMHA2801R4 vs HMHA2801V
  • HMHA2801R4 vs HMHA281R2
  • HMHA2801R4 vs HMHAA280R2V
  • HMHA2801R4 vs HMHAA280R2
  • HMHA2801R4 vs HMHAA280
  • HMHA2801R4 vs HMHA281R2V
  • HMHA2801R4 vs HMHA281R2V
  • HMHA2801R4 vs HMHAA280V
  • HMHA2801R4 vs HMHA281R2
  • HMHA2801R4 vs HMHAA280V
  • HMHA2801R4 vs HMHA2801BR3
  • HMHA2801R4 vs HMHA2801BR2V
  • HMHA2801R4 vs HMHA2801BR1V
  • HMHA2801R4 vs HMHA2801AR1
  • HMHA2801R4 vs HMHA281R3V
  • HMHA2801R4 vs HMHAA280R4V
  • HMHA2801R4 vs HMHA281R3
  • HMHA2801R4 vs HMHAA280R4
  • HMHA2801R4 vs HMHA2801CR2
  • HMHA2801R4 vs HMHA2801CR1V
  • HMHA2801R4 vs HMHA2801CR1
  • HMHA2801R4 vs HMHA2801C
  • HMHA2801R4 vs HMHA2801CR2V
  • HMHA2801R4 vs HMHA2801CR3
  • HMHA2801R4 vs HMHA2801AR1V
  • HMHA2801R4 vs HMHA2801R1
  • HMHA2801R4 vs HMHA281R2_F132
  • HMHA2801R4 vs HMHA281R1V
  • HMHA2801R4 vs HMHA281R1
  • HMHA2801R4 vs HMHA2801R4V
  • HMHA2801R4 vs HMHA2801R3V
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi