Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ onsemi MOC5008FR2VM
MOC5008FR2VM
Obsolete
Optoisolators - Logic Output Optoisolators
Description:
OPTOCOUP VDE SCHMIT TRIG LP 6SMD
Manufacturer:
onsemi
Datasheet:
MOC5008FR2VM Datasheet
History Price: Obsolete
In Stock: 21120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MOC5008FR2VM Specification
Specification
Part No
MOC5008FR2VM
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
GlobalOptoisolator
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
7500Vpk
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
1MHz
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
4mA
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
MOC5008FR2VM PDF Datasheet
MOC5008FR2VM Datasheet
Click and Download: MOC5008FR2VM Datasheet
MOC5008FR2VM Related Parts
MOC8050SR2VM
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 7
MOC223M
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 2
MOC5009M
onsemi
OPTOCOUPL SCHMITT TRIG OUT 6DIP
MOC5009FM
onsemi
OPTOCOUP SCHMIT TRIG LO PRO 6SMD
MOC5007TVM
onsemi
OPTOCOUPLER VDE SCHMIT TRIG 6DIP
MOC5009FR2VM
onsemi
OPTOCOUP VDE SCHMIT TRIG LP 6SMD
MOC5007FM
onsemi
OPTOCOUP SCHMIT TRIG LO PRO 6SMD
MOC5007FR2M
onsemi
OPTOCOUP SCHMIT TRIG LO PRO 6SMD
MOC5009FVM
onsemi
OPTOCOUP VDE SCHMIT TRIG LP 6SMD
MOC5007VM
onsemi
OPTOCOUPLER VDE SCHMIT TRIG 6DIP
MOC5007SVM
onsemi
OPTOCOUP VDE SCHMIT TRIG LP SMD
MOC5007SR2VM
onsemi
OPTOCOUP VDE SCHMIT TRIG LP SMD
MOC5008FR2VM Compare Parts
MOC5008FR2VM vs MOC5008TM
MOC5008FR2VM vs MOC5008SVM
MOC5008FR2VM vs MOC5008SR2VM
MOC5008FR2VM vs MOC5008SR2M
MOC5008FR2VM vs MOC5009SR2M
MOC5008FR2VM vs MOC5009SM
MOC5008FR2VM vs MOC5009VM
MOC5008FR2VM vs MOC5009TVM
MOC5008FR2VM vs MOC5009TM
MOC5008FR2VM vs MOC5009SVM
MOC5008FR2VM vs MOC5009SR2VM
MOC5008FR2VM vs MOC5007M
MOC5008FR2VM vs MOC5008VM
MOC5008FR2VM vs MOC5008SM
MOC5008FR2VM vs MOC5008M
MOC5008FR2VM vs MOC5008FVM
MOC5008FR2VM vs MOC5008FR2M
MOC5008FR2VM vs MOC5008FM
MOC5008FR2VM vs MOC5007FR2VM
MOC5008FR2VM vs MOC5007FVM
MOC5008FR2VM vs MOC5009FR2M
MOC5008FR2VM vs MOC5007SM
MOC5008FR2VM vs MOC5007TM
MOC5008FR2VM vs MOC5007SR2M
MOC5008FR2VM vs MOC5007SR2VM
MOC5008FR2VM vs MOC5007SVM
MOC5008FR2VM vs MOC5007VM
MOC5008FR2VM vs MOC5009FVM
MOC5008FR2VM vs MOC5007FR2M
MOC5008FR2VM vs MOC5007FM
MOC5008FR2VM vs MOC5009FR2VM
MOC5008FR2VM vs MOC5007TVM
MOC5008FR2VM vs MOC5009FM
MOC5008FR2VM vs MOC5009M
MOC5008FR2VM vs MOC223M
MOC5008FR2VM vs MOC8050SR2VM
MOC5008FR2VM vs MOC205R2VM
MOC5008FR2VM vs MOC206M
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend