Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi MOC8108300
MOC8108300
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATOR 5.3KV TRANS 6-DIP
Manufacturer:
onsemi
Datasheet:
MOC8108300 Datasheet
History Price: Obsolete
In Stock: 11360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MOC8108300 Specification
Specification
Part No
MOC8108300
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
250% @ 10mA
Current Transfer Ratio (Max)
600% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
Rise / Fall Time (Typ)
1µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
MOC8108300 PDF Datasheet
MOC8108300 Datasheet
Click and Download: MOC8108300 Datasheet
MOC8108300 Related Parts
MOC8108
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8111
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8108W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8108SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8108S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81083SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81083S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8111300
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8107W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8107SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8107S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81073SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8108300 Compare Parts
MOC8108300 vs MOC8105
MOC8108300 vs MOC119SD
MOC8108300 vs MOC119W
MOC8108300 vs MOC8105300
MOC8108300 vs MOC8105
MOC8108300 vs MOC119-M
MOC8108300 vs MOC119M
MOC8108300 vs MOC119
MOC8108300 vs MOC119M
MOC8108300 vs MOC119300W
MOC8108300 vs MOC119300
MOC8108300 vs MOC81023SD
MOC8108300 vs MOC8204W
MOC8108300 vs MOC8204SD
MOC8108300 vs MOC8204S
MOC8108300 vs MOC82043SD
MOC8108300 vs MOC82043S
MOC8108300 vs MOCD207M_F132
MOC8108300 vs MOC81023SDL
MOC8108300 vs MOCD207R1M
MOC8108300 vs MOC81023S
MOC8108300 vs MOC8102S
MOC8108300 vs MOCD207R1M_F132
MOC8108300 vs MOC81033S
MOC8108300 vs MOC8101W
MOC8108300 vs MOC8103
MOC8108300 vs MOC8102W
MOC8108300 vs MOC8102SD
MOC8108300 vs MOC8102300W
MOC8108300 vs MOC8102300
MOC8108300 vs MOC8102
MOC8108300 vs MOC8103300W
MOC8108300 vs MOC8101SD
MOC8108300 vs MOC8101S
MOC8108300 vs MOC81013SD
MOC8108300 vs MOC81013S
MOC8108300 vs MOC8101300W
MOC8108300 vs MOC8101300
MOC8108300 vs MOC8103300
MOC8108300 vs MOC8100VM
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend