☰
NCIV9400
NCIV9400
Active
Description:  HIGH SPEED QUAD CHANNEL DIGITAL
Manufacturer:  onsemi
Datasheet:   NCIV9400 Datasheet
History Price: $6.25
In Stock: 12240
NCIV9400 Specification
Specification
Part No
NCIV9400
Category
Digital Isolators
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
I², SPI
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
Pulse Width Distortion (Max)
80ns
Rise / Fall Time (Typ)
3ns, 2ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
NCIV9400 Related Parts
NCID9210R2
NCID9210R2
onsemi
HIGH SPEED DUAL-CHANNEL, BI-DIRE
NCID9400
NCID9400
onsemi
HIGH SPEED QUAD CHANNEL DIGITAL
NCID9311R2
NCID9311R2
onsemi
HIGH SPEED 3-CHANNEL DIGITAL ISO
NCID9311
NCID9311
onsemi
HIGH SPEED 3-CHANNEL DIGITAL ISO
NCID9301R2
NCID9301R2
onsemi
HIGH SPEED 3-CHANNEL DIGITAL ISO
NCID9301
NCID9301
onsemi
HIGH SPEED 3-CHANNEL DIGITAL ISO
NCID9401
NCID9401
onsemi
HIGH SPEED QUAD-CHANNEL DIGITAL
NCID9211
NCID9211
onsemi
HIGH SPEED DUAL-CHANNEL, BI-DIRE
NCID9401R2
NCID9401R2
onsemi
HIGH SPEED QUAD-CHANNEL DIGITAL
NCID9210
NCID9210
onsemi
NCID9210R2
NCID9211R2
NCID9211R2
onsemi
HIGH SPEED DUAL-CHANNEL, BI-DIRE
NCID9400R2
NCID9400R2
onsemi
HIGH SPEED QUAD CHANNEL DIGITAL
NCIV9400 Compare Parts
  • NCIV9400 vs NCID9410R2
  • NCIV9400 vs NCID9411
  • NCIV9400 vs NCID9411R2
  • NCIV9400 vs NCID9400R2
  • NCIV9400 vs NCID9211R2
  • NCIV9400 vs NCID9210
  • NCIV9400 vs NCID9401R2
  • NCIV9400 vs NCID9211
  • NCIV9400 vs NCID9401
  • NCIV9400 vs NCID9301
  • NCIV9400 vs NCID9301R2
  • NCIV9400 vs NCID9311
  • NCIV9400 vs NCID9311R2
  • NCIV9400 vs NCID9400
  • NCIV9400 vs NCID9210R2
  • NCIV9400 vs NCIV9311
  • NCIV9400 vs NCIV9200
  • NCIV9400 vs NCIV9200R2
  • NCIV9400 vs NCIV9301R2
  • NCIV9400 vs NCIV9311R2
  • NCIV9400 vs NCIV9400R2
  • NCIV9400 vs NCIV9401
  • NCIV9400 vs NCIV9401R2
  • NCIV9400 vs NCIV9410
  • NCIV9400 vs NCIV9301
  • NCIV9400 vs NCIV9411R2
  • NCIV9400 vs NCIV9410R2
  • NCIV9400 vs NCIV9411
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered