☰
SL5504W
SL5504W
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   SL5504W Datasheet
History Price: Obsolete
In Stock: 31760
SL5504W Specification
Specification
Part No
SL5504W
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
25% @ 10mA
Current Transfer Ratio (Max)
400% @ 10mA
Turn On / Turn Off Time (Typ)
50µs, 150µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
80V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
1.23V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
SL5504W PDF Datasheet
SL5504W Related Parts
SL55113S
SL55113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5583W
SL5583W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5583300W
SL5583300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5582W
SL5582W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
SL5582300W
SL5582300W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
SL5511W
SL5511W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5511SD
SL5511SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL55113SD
SL55113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5511300W
SL5511300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5504SD
SL5504SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5504S
SL5504S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL55043SD
SL55043SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5504W Compare Parts
  • SL5504W vs SL5500
  • SL5504W vs SL5500300
  • SL5504W vs SL5500300W
  • SL5504W vs SL55003S
  • SL5504W vs SL55003SD
  • SL5504W vs SL5500S
  • SL5504W vs SL5500W
  • SL5504W vs SL5501300W
  • SL5504W vs SL55013S
  • SL5504W vs SL55013SD
  • SL5504W vs SL5501S
  • SL5504W vs SL5501SD
  • SL5504W vs SL5501W
  • SL5504W vs SL5500SD
  • SL5504W vs SL5504300W
  • SL5504W vs SL5511S
  • SL5504W vs SL55043S
  • SL5504W vs SL55043SD
  • SL5504W vs SL5504S
  • SL5504W vs SL5504SD
  • SL5504W vs SL5511300W
  • SL5504W vs SL55113SD
  • SL5504W vs SL5511SD
  • SL5504W vs SL5511W
  • SL5504W vs SL5582300W
  • SL5504W vs SL5582W
  • SL5504W vs SL5583300W
  • SL5504W vs SL5583W
  • SL5504W vs SL55113S
  • SL5504W vs SL5501
  • SL5504W vs SL5504300
  • SL5504W vs SL5501300
  • SL5504W vs SL5504
  • SL5504W vs SL5511
  • SL5504W vs SL5511300
  • SL5504W vs SL5583W
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend