Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi TIL111VM
TIL111VM
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 7.5KV TRANS W/BASE 6DIP
Manufacturer:
onsemi
Datasheet:
TIL111VM Datasheet
History Price: $0.97
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TIL111VM Specification
Specification
Part No
TIL111VM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
2mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
TIL111VM PDF Datasheet
TIL111VM Datasheet
Click and Download: TIL111VM Datasheet
TIL111VM Related Parts
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL111VM Compare Parts
TIL111VM vs TIL117VM
TIL111VM vs TIL195
TIL111VM vs TIL921
TIL111VM vs TIL300DCS
TIL111VM vs TIL918B
TIL111VM vs TIL921B
TIL111VM vs TIL922
TIL111VM vs TIL922B
TIL111VM vs TIL923
TIL111VM vs TIL925A
TIL111VM vs TIL919
TIL111VM vs TIL195A
TIL111VM vs TIL195B
TIL111VM vs TIL117M
TIL111VM vs TIL117M
TIL111VM vs TIL117SR2VM
TIL111VM vs TIL113SM
TIL111VM vs TIL113M
TIL111VM vs TIL112
TIL111VM vs TIL111SR2VM
TIL111VM vs TIL111SVM
TIL111VM vs TIL111TM
TIL111VM vs TIL111TVM
TIL111VM vs TIL111SD
TIL111VM vs TIL111SR2M
TIL111VM vs TIL111SM
TIL111VM vs TIL111S
TIL111VM vs TIL117TVM
TIL111VM vs TIL111W
TIL111VM vs TIL113
TIL111VM vs TIL113300
TIL111VM vs TIL113300W
TIL111VM vs TIL1133S
TIL111VM vs TIL1133SD
TIL111VM vs TIL113S
TIL111VM vs TIL113W
TIL111VM vs TIL117FM
TIL111VM vs TIL117FR2M
TIL111VM vs TIL117FR2VM
TIL111VM vs TIL117FVM
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast