Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi TIL113
TIL113
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV DARL W/BASE 6DIP
Manufacturer:
onsemi
Datasheet:
TIL113 Datasheet
History Price: Obsolete
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TIL113 Specification
Specification
Part No
TIL113
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
300% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
350ns, 55µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
1.25V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
TIL113 PDF Datasheet
TIL113 Datasheet
Click and Download: TIL113 Datasheet
TIL113 Related Parts
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL113 Compare Parts
TIL113 vs TIL117VM
TIL113 vs TIL195
TIL113 vs TIL921
TIL113 vs TIL300DCS
TIL113 vs TIL918B
TIL113 vs TIL921B
TIL113 vs TIL922
TIL113 vs TIL922B
TIL113 vs TIL923
TIL113 vs TIL925A
TIL113 vs TIL919
TIL113 vs TIL195A
TIL113 vs TIL195B
TIL113 vs TIL117M
TIL113 vs TIL117M
TIL113 vs TIL117SR2VM
TIL113 vs TIL113SM
TIL113 vs TIL111VM
TIL113 vs TIL113M
TIL113 vs TIL112
TIL113 vs TIL111VM
TIL113 vs TIL111SR2VM
TIL113 vs TIL111SVM
TIL113 vs TIL111TM
TIL113 vs TIL111TVM
TIL113 vs TIL111SD
TIL113 vs TIL111SR2M
TIL113 vs TIL111SM
TIL113 vs TIL111S
TIL113 vs TIL117TVM
TIL113 vs TIL111W
TIL113 vs TIL113300
TIL113 vs TIL113300W
TIL113 vs TIL1133S
TIL113 vs TIL1133SD
TIL113 vs TIL113S
TIL113 vs TIL113W
TIL113 vs TIL117FM
TIL113 vs TIL117FR2M
TIL113 vs TIL117FR2VM
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested