☰
TIL113300
TIL113300
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL113300 Datasheet
History Price: Obsolete
In Stock: 40080
TIL113300 Specification
Specification
Part No
TIL113300
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
300% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
350ns, 55µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
1.25V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
TIL113300 PDF Datasheet
TIL113300 Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL113300 Description
Overview of onsemi TIL113300

The onsemi TIL113300 is a high-performance optocoupler designed for reliable signal isolation and high-speed operation in various industrial and commercial applications. This device is suitable for use in environments requiring fast data transmission, high input-to-output isolation, and energy efficiency.

Key Specifications:

* Device Type: Optocoupler
* Package Type: DIP-8
* Optocoupler Type: Phototransistor Output
* Collector-Emitter Voltage (Vce): 80V
* Input Forward Voltage (Vf): 1.2V (max)
* Output Current (Ic): 50mA (max)
* Input Current (If): 50mA (max)
* Transfer Current Ratio (CTR): 50% to 600%
* Operating Temperature (Tj): -40°C to 100°C
* Isolation Voltage (VISO): 5000Vrms
* Rise Time (tr): 30ns (max)
* Fall Time (tf): 30ns (max)

Key Features:

* High-Speed Switching: The TIL113300 offers excellent performance in high-speed data communication, thanks to its fast rise and fall times (30ns max). This makes it ideal for use in high-frequency digital circuits.
* High Isolation Voltage: With a 5000Vrms isolation rating, the TIL113300 ensures effective electrical isolation between the input and output, which is crucial for preventing electrical surges, noise, and other disruptions.
* Wide Operating Temperature Range: The TIL113300 is designed to operate reliably over a wide temperature range of -40°C to 100°C, making it suitable for harsh industrial environments where temperature fluctuations are common.
* Large Current Transfer Ratio (CTR): The device features a high CTR (from 50% to 600%), enabling efficient signal transfer between the input and output stages. This characteristic is particularly useful in applications that require accurate and robust signal transmission.
* Low Input Forward Voltage: The TIL113300 has a low input forward voltage (1.2V max), ensuring low power consumption during operation, which is beneficial in energy-sensitive applications.

Applications:

* Industrial Automation: The TIL113300 is widely used in industrial automation systems, such as PLCs (programmable logic controllers), motor drives, and factory automation equipment. It allows for noise-resistant signal transmission in critical control circuits.
* Power Supply Isolation: It is commonly used in power supply systems for isolating the control side from the high-voltage side, ensuring that electrical spikes do not damage the low-voltage circuitry.
* Telecommunications Equipment: The high-speed switching performance and isolation properties make the TIL113300 ideal for use in telecommunications equipment, ensuring clear signal transmission with high integrity.
* Signal Isolation in Control Systems: The device is used to protect sensitive control systems by isolating them from high-voltage circuits, preventing damage from electrical faults.

Performance Characteristics:

* Fast Switching Time: The TIL113300's fast rise and fall times (30ns max) allow for high-speed switching applications, minimizing signal delays and ensuring quick response times in digital communication systems.
* High Common-Mode Rejection Ratio (CMRR): The device offers a high CMRR, making it effective in rejecting common-mode noise and ensuring that the transmitted signal remains clear and undisturbed.
* Low Power Consumption: With a low input forward voltage, the TIL113300 draws minimal power, contributing to overall system energy efficiency, which is especially important in battery-powered applications.
* Improved Signal Integrity: The optocoupler provides superior signal integrity by isolating the input from the output, which helps in eliminating the possibility of feedback and reducing the impact of electrical noise.

Thermal and Power Management:

* Thermal Resistance (junction-to-case): 60°C/W (max)
* Thermal Resistance (junction-to-ambient): 120°C/W (max)
* Power Dissipation: 150mW (max)

These thermal parameters ensure that the TIL113300 can operate efficiently and reliably under varying environmental conditions without significant thermal degradation, which is important in long-term applications.

Conclusion:

The onsemi TIL113300 is a highly reliable optocoupler with exceptional speed, isolation, and signal integrity. Its wide operating temperature range, high isolation voltage, and fast switching capabilities make it ideal for use in a broad range of industrial, telecommunications, and power supply applications. With its high current transfer ratio and low input forward voltage, the TIL113300 offers both energy efficiency and high performance, ensuring reliable operation in demanding environments.
TIL113300 Compare Parts
  • TIL113300 vs TIL117VM
  • TIL113300 vs TIL195
  • TIL113300 vs TIL921
  • TIL113300 vs TIL300DCS
  • TIL113300 vs TIL918B
  • TIL113300 vs TIL921B
  • TIL113300 vs TIL922
  • TIL113300 vs TIL922B
  • TIL113300 vs TIL923
  • TIL113300 vs TIL925A
  • TIL113300 vs TIL919
  • TIL113300 vs TIL195A
  • TIL113300 vs TIL195B
  • TIL113300 vs TIL117M
  • TIL113300 vs TIL117M
  • TIL113300 vs TIL117SR2VM
  • TIL113300 vs TIL113SM
  • TIL113300 vs TIL111VM
  • TIL113300 vs TIL113M
  • TIL113300 vs TIL112
  • TIL113300 vs TIL111VM
  • TIL113300 vs TIL111SR2VM
  • TIL113300 vs TIL111SVM
  • TIL113300 vs TIL111TM
  • TIL113300 vs TIL111TVM
  • TIL113300 vs TIL111SD
  • TIL113300 vs TIL111SR2M
  • TIL113300 vs TIL111SM
  • TIL113300 vs TIL111S
  • TIL113300 vs TIL117TVM
  • TIL113300 vs TIL111W
  • TIL113300 vs TIL113
  • TIL113300 vs TIL113300W
  • TIL113300 vs TIL1133S
  • TIL113300 vs TIL1133SD
  • TIL113300 vs TIL113S
  • TIL113300 vs TIL113W
  • TIL113300 vs TIL117FM
  • TIL113300 vs TIL117FR2M
  • TIL113300 vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase