☰
3C92C
3C92C
Active
Description:  OPTOISOLATOR 1KV TRANS TO72-4
Manufacturer:  Optek Technology
Datasheet:   3C92C Datasheet
History Price: $22.87
In Stock: 19960
3C92C Specification
Specification
Part No
3C92C
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1000VDC
Current Transfer Ratio (Min)
30% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
Turn On / Turn Off Time (Typ)
9µs, 6µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
50V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.2V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-206AF, TO-72-4 Metal Can
Supplier Device Package
TO-72-4
3C92C PDF Datasheet
3C92C Compare Parts
  • 3C92C vs 3C91CTX
  • 3C92C vs 3C91C
  • 3C92C vs 3C92CTX
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!