☰
HCC242
HCC242
Active
Description:  OPTOISOLATOR 1KV TRANS 4-CLCC
Manufacturer:  Optek Technology
Datasheet:   HCC242 Datasheet
History Price: $32.74
In Stock: 48140
HCC242 Specification
Specification
Part No
HCC242
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1000VDC
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
20µs, 20µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
30V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
40 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Supplier Device Package
4-CLCC (5.59x3.81)
HCC242 PDF Datasheet
HCC242 Related Parts
HCC242TX
HCC242TX
Optek Technology
OPTOISOLATOR 1KV TRANS 4-CLCC
HCC1000
HCC1000
Optek Technology
RADIATION CAPABLE OPTOISOLATOR M
HCC1002
HCC1002
Optek Technology
RADIATION CAPABLE OPTOISOLATOR 4
HCC240TX
HCC240TX
Optek Technology
OPTOISOLATOR 1KV TRANSISTOR 4SMD
HCC240TXV
HCC240TXV
Optek Technology
OPTOISOLATOR 1KV TRANSISTOR 4SMD
HCC242TXV
HCC242TXV
Optek Technology
OPTOISOLATOR 1KV TRANS 4-CLCC
HCC240
HCC240
Optek Technology
OPTOISOLATOR 1KV TRANSISTOR 4SMD
HCC1001
HCC1001
Optek Technology
RADIATION CAPABLE OPTOISOLATOR 6
HCC248
HCC248
Optek Technology
OPTOISOLTR 1KV TRANS W/BASE SMD
HCC242 Compare Parts
  • HCC242 vs HCC242TXV
  • HCC242 vs HCC240TXV
  • HCC242 vs HCC240TX
  • HCC242 vs HCC1002
  • HCC242 vs HCC1000
  • HCC242 vs HCC242TX
  • HCC242 vs HCC248
  • HCC242 vs HCC1001
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller