OR-2631
OR-2631
Active
Description:  LOGIC OUTPUT OPTOISOLATOR 10MBPS
Manufacturer:  Orient Components
Datasheet:   OR-2631 Datasheet
History Price: $2.51
In Stock: 20400
OR-2631 Specification
Specification
Part No
OR-2631
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Orient Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Inputs - Side 1/Side 2
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Output Type
-
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
OR-2631 Related Parts
OR-M601-TP-G
OR-M601-TP-G
Orient Components
LOGIC OUTPUT OPTOISOLATOR 15MBD
OR-H11L1S-TA1-(GK)
OR-H11L1S-TA1-(GK)
Orient Components
LOGIC OUTPUT OPTOISOLATOR 1MHZ O
OR-H11L1-(GK)
OR-H11L1-(GK)
Orient Components
LOGIC OUTPUT OPTOISOLATOR 1MHZ O
OR-6N137S-TA1
OR-6N137S-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBD
OR-6N137
OR-6N137
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBD
OR-2631S-TA1
OR-2631S-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-0631-TA1
OR-0631-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-2631 Compare Parts
  • OR-2631 vs OR-2631S-TA1
  • OR-2631 vs OR-6N137
  • OR-2631 vs OR-6N137S-TA1
  • OR-2631 vs OR-H11L1-(GK)
  • OR-2631 vs OR-H11L1S-TA1-(GK)
  • OR-2631 vs OR-M601-TP-G
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.