☰
OR-314W-TA1
OR-314W-TA1
Active
Description:  600MA GATE DRIVER OPTICAL COUPLI
Manufacturer:  Orient Components
Datasheet:   OR-314W-TA1 Datasheet
History Price: $1.29
In Stock: 33620
OR-314W-TA1 Specification
Specification
Part No
OR-314W-TA1
Category
Isolators Gate Drivers
Manufacturer
Orient Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
400mA, 400mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
500mV ~ 35V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
-
Approval Agency
CQC, UL, VDE
OR-314W-TA1 Compare Parts
  • OR-314W-TA1 vs OR-341W-TA1
  • OR-314W-TA1 vs OR-340W-TA1
  • OR-314W-TA1 vs OR-3120
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give