☰
APS1551S
APS1551S
Active
Description:  OPTOISO 3.75KV PUSH PULL
Manufacturer:  Panasonic
Datasheet:   APS1551S Datasheet
History Price: $3.2635
In Stock: 42460
APS1551S Specification
Specification
Part No
APS1551S
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Panasonic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
50Mbps
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
Rise / Fall Time (Typ)
4ns, 5ns
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
6-SO, 5 Lead
APS1551S PDF Datasheet
APS1551S Related Parts
APS1551SZ
APS1551SZ
Panasonic
OPTOISO 3.75KV PUSH PULL
APS1551SX
APS1551SX
Panasonic
OPTOISO 3.75KV PUSH PULL
APS1241S
APS1241S
Panasonic
20 MBPS TYPE PHOTOIC COUPLER (TO
APS2241SZ
APS2241SZ
Panasonic
21 MBPS TYPE PHOTOIC COUPLER (OP
APS2241SX
APS2241SX
Panasonic
21 MBPS TYPE PHOTOIC COUPLER (OP
APS2241S
APS2241S
Panasonic
21 MBPS TYPE PHOTOIC COUPLER (OP
APS1241SX
APS1241SX
Panasonic
20 MBPS TYPE PHOTOIC COUPLER (TO
APS1241SZ
APS1241SZ
Panasonic
20 MBPS TYPE PHOTOIC COUPLER (TO
APS1551S Compare Parts
  • APS1551S vs APS1551SZ
  • APS1551S vs APS1241SZ
  • APS1551S vs APS1241SX
  • APS1551S vs APS2241S
  • APS1551S vs APS2241SX
  • APS1551S vs APS2241SZ
  • APS1551S vs APS1241S
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B