☰
APT1222WA
APT1222WA
Active
Description:  OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:  Panasonic
Datasheet:   APT1222WA Datasheet
History Price: $2.16
In Stock: 8640
APT1222WA Specification
Specification
Part No
APT1222WA
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Panasonic
Series
APT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
3.5mA
Turn On Time
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.21V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD (5 Leads), Gull Wing
Supplier Device Package
6-DIP Gull Wing
Approval Agency
cUR, VDE
APT1222WA PDF Datasheet
APT1222WA Related Parts
APT1212A
APT1212A
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
APT1221AZ
APT1221AZ
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
APT1221AX
APT1221AX
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
APT1221A
APT1221A
Panasonic
OPTOISOLATOR 5KV TRIAC 4SMD
APT1221
APT1221
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
APT1212WAY
APT1212WAY
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1212WAW
APT1212WAW
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1212WA
APT1212WA
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1212W
APT1212W
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1211AX
APT1211AX
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
APT1212AX
APT1212AX
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1221SZ
APT1221SZ
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
APT1222WA Compare Parts
  • APT1222WA vs APT1232AZ
  • APT1222WA vs APT1232W
  • APT1222WA vs APT1232
  • APT1222WA vs APT1232AX
  • APT1222WA vs APT1232WAY
  • APT1222WA vs APT1211
  • APT1222WA vs APT1232WA
  • APT1222WA vs APT1211AZ
  • APT1222WA vs APT1222WAW
  • APT1222WA vs APT1211A
  • APT1222WA vs APT1221W
  • APT1222WA vs APT1221WA
  • APT1222WA vs APT1221WAW
  • APT1222WA vs APT1221WAY
  • APT1222WA vs APT1222
  • APT1222WA vs APT1222A
  • APT1222WA vs APT1222AX
  • APT1222WA vs APT1222AZ
  • APT1222WA vs APT1221SX
  • APT1222WA vs APT1221S
  • APT1222WA vs APT1222WAY
  • APT1222WA vs APT1231
  • APT1222WA vs APT1231A
  • APT1222WA vs APT1231AX
  • APT1222WA vs APT1231S
  • APT1222WA vs APT1231SX
  • APT1222WA vs APT1231W
  • APT1222WA vs APT1231WA
  • APT1222WA vs APT1231WAY
  • APT1222WA vs APT1222W
  • APT1222WA vs APT1212AZ
  • APT1222WA vs APT1211S
  • APT1222WA vs APT1211SX
  • APT1222WA vs APT1211SZ
  • APT1222WA vs APT1211W
  • APT1222WA vs APT1211WA
  • APT1222WA vs APT1211WAW
  • APT1222WA vs APT1211WAY
  • APT1222WA vs APT1212
  • APT1222WA vs APT1221SZ
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!