☰
APV1121SX
APV1121SX
Active
Description:  OPTOISO 2.5KV PHOTOVOLTAIC 4-SOP
Manufacturer:  Panasonic
Datasheet:   APV1121SX Datasheet
History Price: $1.98
In Stock: 11120
APV1121SX Specification
Specification
Part No
APV1121SX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
400µs, 100µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Photovoltaic
Voltage - Output (Max)
8.7V
Current - Output / Channel
14礎
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
APV1121SX PDF Datasheet
APV1121SX Related Parts
APV3111GVY
APV3111GVY
Panasonic
MOSFET DRIVER 18V 12UA SSOP
APV1111GV1Y
APV1111GV1Y
Panasonic
MOSFET DRIVER 8.5V 45UA SSOP
APV1121S
APV1121S
Panasonic
OPTOISO 2.5KV PHOTOVOLTAIC 4-SOP
APV1121SZ
APV1121SZ
Panasonic
OPTOISO 2.5KV PHOTOVOLTAIC 4-SOP
APV1122
APV1122
Panasonic
OPTOISO 5KV PHOTOVOLTAIC 6-DIP
APV1122A
APV1122A
Panasonic
OPTOISOLTR 5KV PHVOLT 6-DIP SMD
APV1122AX
APV1122AX
Panasonic
OPTOISOLTR 5KV PHVOLT 6-DIP SMD
APV1122AZ
APV1122AZ
Panasonic
OPTOCOUPLER PHOTOVO 6SMD
APV2111VW
APV2111VW
Panasonic
OPTOCOUPLER PHOTOVO 4SSOP
APV2111VY
APV2111VY
Panasonic
OPTOISO 1.5KV PHOTOVOLTAIC 4SSOP
APV2121S
APV2121S
Panasonic
OPTOISOLATOR 2.5KV PHVOLT 4SMD
APV2121SX
APV2121SX
Panasonic
OPTOCOUPLER PHOTOVO 4SOP
APV1121SX Compare Parts
  • APV1121SX vs APV3111GV1Y
  • APV1121SX vs APV2121SZ
  • APV1121SX vs APV2121SX
  • APV1121SX vs APV2121S
  • APV1121SX vs APV2111VY
  • APV1121SX vs APV2111VW
  • APV1121SX vs APV1122AZ
  • APV1121SX vs APV1122AX
  • APV1121SX vs APV1122A
  • APV1121SX vs APV1122
  • APV1121SX vs APV1121SZ
  • APV1121SX vs APV1121S
  • APV1121SX vs APV1111GV1Y
  • APV1121SX vs APV3111GVY
  • APV1121SX vs APV3111GV
  • APV1121SX vs APV1111GV
  • APV1121SX vs APV2111V1Y
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund