☰
CNC7S101
CNC7S101
Obsolete
Description:  OPTOISOLTR 5KV TRANSISTOR 4-DIL
Manufacturer:  Panasonic
Datasheet:   CNC7S101 Datasheet
History Price: Obsolete
In Stock: 19840
CNC7S101 Specification
Specification
Part No
CNC7S101
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Panasonic
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIL
CNC7S101 PDF Datasheet
CNC7S101 Related Parts
CNC7S101Y
CNC7S101Y
Panasonic
OPTOISOLTR 5KV TRANSISTOR 4-DIL
CNC1S171R0LF
CNC1S171R0LF
Panasonic
OPTOISOLATOR 5KV TRANSISTOR 4DIP
CNC1S171S
CNC1S171S
Panasonic
OPTOISOLATOR 5KV TRANSISTOR 4DIP
CNC1S171S0LF
CNC1S171S0LF
Panasonic
OPTOISOLATOR 5KV TRANSISTOR 4DIP
CNC2S501
CNC2S501
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL
CNC1S171
CNC1S171
Panasonic
OPTOISOLATOR 5KV TRANSISTOR 4DIP
CNC7S101S
CNC7S101S
Panasonic
OPTOISOLTR 5KV TRANSISTOR 4-DIL
CNC1S101S0LF
CNC1S101S0LF
Panasonic
OPTOISOLTR 5KV TRANSISTOR 4-DIL
CNC7S101R
CNC7S101R
Panasonic
OPTOISOLTR 5KV TRANSISTOR 4-DIL
CNC1S171R
CNC1S171R
Panasonic
OPTOISOLATOR 5KV TRANSISTOR 4DIP
CNC1S101
CNC1S101
Panasonic
OPTOISOLTR 5KV TRANSISTOR 4-DIL
CNC1S101R
CNC1S101R
Panasonic
OPTOISOLTR 5KV TRANSISTOR 4-DIL
CNC7S101 Compare Parts
  • CNC7S101 vs CNC1S101R0LF
  • CNC7S101 vs CNC1S101R
  • CNC7S101 vs CNC1S101
  • CNC7S101 vs CNC1S171R
  • CNC7S101 vs CNC7S101R
  • CNC7S101 vs CNC1S101S0LF
  • CNC7S101 vs CNC7S101S
  • CNC7S101 vs CNC1S171
  • CNC7S101 vs CNC2S501
  • CNC7S101 vs CNC1S171S0LF
  • CNC7S101 vs CNC1S171S
  • CNC7S101 vs CNC1S171R0LF
  • CNC7S101 vs CNC7S101Y
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller