☰
SIC1182K
SIC1182K
Active
Description:  DGTL ISO 1.2KV SIC DRVR ESOP-R16
Manufacturer:  Power Integrations
Datasheet:   SIC1182K Datasheet
History Price: $10.71
In Stock: 8160
SIC1182K Specification
Specification
Part No
SIC1182K
Category
Isolators Gate Drivers
Manufacturer
Power Integrations
Series
SCALE-iDriver
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max)
305ns, 325ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
475ns, 447ns
Current - Output High, Low
7.8A, 7.3A
Current - Peak Output
8A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
18V ~ 28V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Supplier Device Package
eSOP-R16B
Approval Agency
UL
SIC1182K PDF Datasheet
SIC1182K Compare Parts
  • SIC1182K vs SIC1182KQ
  • SIC1182K vs SIC1182KQ-TL
  • SIC1182K vs SIC1181KQ
  • SIC1182K vs SIC1181KQ-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.