Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Refond RF-817SC-TP-C
RF-817SC-TP-C
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOCOUPLER CHANNEL-4 SOP 5000V
Manufacturer:
Refond
Datasheet:
RF-817SC-TP-C Datasheet
History Price: $0.48
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RF-817SC-TP-C Specification
Specification
Part No
RF-817SC-TP-C
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Refond
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
RF-817SC-TP-C PDF Datasheet
RF-817SC-TP-C Datasheet
Click and Download: RF-817SC-TP-C Datasheet
RF-817SC-TP-C Related Parts
RF-817SC-TP-F
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817C-F
Refond
OPTOCOUPLER CHANNEL-4 DIP 5000V
RF-817C-C
Refond
OPTOCOUPLER CHANNEL-4 DIP 5000V
RF-816SD1-TP-C
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817S*-*-F
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817M*-*-C
Refond
OPTOCOUPLER CHANNEL-4 DIP 5000V
RF-817M*-*-F
Refond
OPTOCOUPLER CHANNEL-4 DIP 5000V
RF-817S*-*-C
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817SC-TP-C Compare Parts
RF-817SC-TP-C vs RF-817C-C
RF-817SC-TP-C vs RF-817C-F
RF-817SC-TP-C vs RF-817SC-TP-F
RF-817SC-TP-C vs RF-817S*-*-C
RF-817SC-TP-C vs RF-817M*-*-F
RF-817SC-TP-C vs RF-817M*-*-C
RF-817SC-TP-C vs RF-817S*-*-F
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend