PS9307L-E3-AX
PS9307L-E3-AX
Not For New Designs
Description:  OPTOISO 5KV 1CH GATE DRVR 6SDIP
Manufacturer:  Renesas Electronics
History Price: $1.90421
In Stock: 34820
PS9307L-E3-AX Specification
Specification
Part No
PS9307L-E3-AX
Category
Isolators Gate Drivers
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
Pulse Width Distortion (Max)
90ns
Rise / Fall Time (Typ)
30ns, 30ns
Current - Output High, Low
400mA, 400mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.56V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP
Approval Agency
CSA, SEMKO, UL
PS9307L-E3-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9332L2-E3-AX
PS9332L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9307L-E3-AX Compare Parts
  • PS9307L-E3-AX vs PS9308L2-V-E3-AX
  • PS9307L-E3-AX vs PS9308L-E3-AX
  • PS9307L-E3-AX vs PS9505L3-AX
  • PS9307L-E3-AX vs PS9905-Y-AX
  • PS9307L-E3-AX vs PS9308L2-AX
  • PS9307L-E3-AX vs PS9307L-V-E3-AX
  • PS9307L-E3-AX vs PS9306L-AX
  • PS9307L-E3-AX vs PS9505-V-AX
  • PS9307L-E3-AX vs PS9305L-E3-AX
  • PS9307L-E3-AX vs PS9308L2-E3-AX
  • PS9307L-E3-AX vs PS9306L-E3-AX
  • PS9307L-E3-AX vs PS9505-AX
  • PS9307L-E3-AX vs PS9307L-AX
  • PS9307L-E3-AX vs PS9905-Y-V-AX
  • PS9307L-E3-AX vs PS9331L-AX
  • PS9307L-E3-AX vs PS9308L-AX
  • PS9307L-E3-AX vs PS9331L2-AX
  • PS9307L-E3-AX vs PS9307AL2-AX
  • PS9307L-E3-AX vs PS9307L2-AX
  • PS9307L-E3-AX vs PS9331L2-V-AX
  • PS9307L-E3-AX vs PS9552-V-AX
  • PS9307L-E3-AX vs PS9552-AX
  • PS9307L-E3-AX vs PS9552-V-AX
  • PS9307L-E3-AX vs PS9552-AX
  • PS9307L-E3-AX vs PS9031-Y-V-AX
  • PS9307L-E3-AX vs PS9505L2-AX
  • PS9307L-E3-AX vs PS9905-Y-V-AX
  • PS9307L-E3-AX vs PS9505-V-AX
  • PS9307L-E3-AX vs PS9506L2-AX
  • PS9307L-E3-AX vs PS9031-Y-V-F3-AX
  • PS9307L-E3-AX vs PS9531L3-AX
  • PS9307L-E3-AX vs PS9506L2-V-AX
  • PS9307L-E3-AX vs PS9531L2-AX
  • PS9307L-E3-AX vs PS9506L3-V-AX
  • PS9307L-E3-AX vs PS9506L1-V-AX
  • PS9307L-E3-AX vs PS9506L3-AX
  • PS9307L-E3-AX vs PS9531L1-AX
  • PS9307L-E3-AX vs PS9531L1-V-AX
  • PS9307L-E3-AX vs PS9531L2-V-AX
  • PS9307L-E3-AX vs PS9332L2-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked