☰
BM60052FV-CE2
BM60052FV-CE2
Obsolete
Description:  DGTL ISO 2.5KV GATE DRVR 28SSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 6320
BM60052FV-CE2 Specification
Specification
Part No
BM60052FV-CE2
Category
Isolators Gate Drivers
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
-
Current - Peak Output
5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
10V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.315", 8.00mm Width)
Supplier Device Package
28-SSOP-BW
Approval Agency
UR
BM60052FV-CE2 PDF Datasheet
BM60052FV-CE2 Related Parts
BM61S41RFV-CE2
BM61S41RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750 VRMS 1CH
BM6112FV-CE2
BM6112FV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750VRMS 1CH G
BM61M41RFV-CE2
BM61M41RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750 VRMS 1CH
BM61S40RFV-CE2
BM61S40RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750VRMS 1CH G
BM60059FV-CE2
BM60059FV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 2500 VRMS 1CH
BM6104FV-CE2
BM6104FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60051FV-CE2
BM60051FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM6101FV-CE2
BM6101FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60014FV-CE2
BM60014FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM6102FV-CE2
BM6102FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60210FV-CE2
BM60210FV-CE2
Rohm Semiconductor
DGTL ISO 1CH GATE DRIVER 20SSOP
BM60054FV-CE2
BM60054FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM60052FV-CE2 Compare Parts
  • BM60052FV-CE2 vs BM60210FV-CE2
  • BM60052FV-CE2 vs BM6102FV-CE2
  • BM60052FV-CE2 vs BM60014FV-CE2
  • BM60052FV-CE2 vs BM6101FV-CE2
  • BM60052FV-CE2 vs BM60051FV-CE2
  • BM60052FV-CE2 vs BM6104FV-CE2
  • BM60052FV-CE2 vs BM60059FV-CE2
  • BM60052FV-CE2 vs BM61S40RFV-CE2
  • BM60052FV-CE2 vs BM61M41RFV-CE2
  • BM60052FV-CE2 vs BM6112FV-CE2
  • BM60052FV-CE2 vs BM61S41RFV-CE2
  • BM60052FV-CE2 vs BM60016FV-CE2
  • BM60052FV-CE2 vs BM60013FV-CE2
  • BM60052FV-CE2 vs BM60055FV-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!