PSDM-0DT2-5020
PSDM-0DT2-5020
Obsolete
Description:  PSMD DRIVER MODULE 600 V
Manufacturer:  SCHURTER
History Price: Obsolete
In Stock: 41360
PSDM-0DT2-5020 Specification
Specification
Part No
PSDM-0DT2-5020
Category
Isolators Gate Drivers
Manufacturer
SCHURTER
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
-
Number of Channels
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
-
Current - Output High, Low
-
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
PSDM-0DT2-5020 Compare Parts
  • PSDM-0DT2-5020 vs PSDM-0DN9-0001
  • PSDM-0DT2-5020 vs PSDM-0DN1-5040
  • PSDM-0DT2-5020 vs PSDM-00T9-0001
  • PSDM-0DT2-5020 vs PSDM-00O9-0001
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.