☰
PC123A
PC123A
Obsolete
Description:  OPTOISOLATR 5KV TRANSISTOR 4-DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC123A Datasheet
History Price: Obsolete
In Stock: 15920
PC123A Specification
Specification
Part No
PC123A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
150% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
PC123A PDF Datasheet
PC123A Related Parts
PC12310NFZ0X
PC12310NFZ0X
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123
PC123
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-DIP
PC12310YFZ0X
PC12310YFZ0X
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC12310NSZ
PC12310NSZ
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-DIP
PC123F2J000F
PC123F2J000F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123S
PC123S
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-DIP
PC123P2J000F
PC123P2J000F
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-SMD
PC123P
PC123P
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-SMD
PC123J00000F
PC123J00000F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123FYJ000F
PC123FYJ000F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123FY5J00F
PC123FY5J00F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123FY2J00F
PC123FY2J00F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123A Compare Parts
  • PC123A vs PC123XNYIP1B
  • PC123A vs PC123X5YSZ0F
  • PC123A vs PC123X2YFZ0F
  • PC123A vs PC123X2YIP0F
  • PC123A vs PC123X2YIP1B
  • PC123A vs PC123X2YSZ0F
  • PC123A vs PC123XNYSZ1B
  • PC123A vs PC123XNYSZ0F
  • PC123A vs PC123X8YFZ0F
  • PC123A vs PC123X8YSZ0F
  • PC123A vs PC123XNYFZ0F
  • PC123A vs PC123XNYIP0F
  • PC123A vs PC123X2YUP0F
  • PC123A vs PC123X1YFZ0F
  • PC123A vs PC12310NSZ0X
  • PC123A vs PC12311NSZ0X
  • PC123A vs PC123CJ0000F
  • PC123A vs PC12311NSZ1B
  • PC123A vs PC123X1YIP1B
  • PC123A vs PC123X2YSZ1B
  • PC123A vs PC123Y1J000F
  • PC123A vs PC123Y2
  • PC123A vs PC123Y2J000F
  • PC123A vs PC123YC2J00F
  • PC123A vs PC123YJ0000F
  • PC123A vs PC123YS
  • PC123A vs PC123YSJ000F
  • PC123A vs PC123ZY2J00F
  • PC123A vs PC12310NSZ0F
  • PC123A vs PC123SJ0000F
  • PC123A vs PC123FY1J00F
  • PC123A vs PC12311NSZ
  • PC123A vs PC12311NSZ0F
  • PC123A vs PC12311YFZ0X
  • PC123A vs PC123AJ0000F
  • PC123A vs PC123B
  • PC123A vs PC123F1J000F
  • PC123A vs PC123X5YFZ0F
  • PC123A vs PC123FJ0000F
  • PC123A vs PC123X1YSZ0F
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay