☰
PC123X1YIP1B
PC123X1YIP1B
Active
Description:  OPTOISOLATOR
Manufacturer:  Sharp Microelectronics
History Price: Active
In Stock: 47440
PC123X1YIP1B Specification
Specification
Part No
PC123X1YIP1B
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
PC123
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
890Vpk
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
PC123X1YIP1B PDF Datasheet
PC123X1YIP1B Related Parts
PC12310NFZ0X
PC12310NFZ0X
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123
PC123
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-DIP
PC12310YFZ0X
PC12310YFZ0X
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC12310NSZ
PC12310NSZ
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-DIP
PC123F2J000F
PC123F2J000F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123S
PC123S
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-DIP
PC123P2J000F
PC123P2J000F
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-SMD
PC123P
PC123P
Sharp Microelectronics
OPTOISOLATR 5KV TRANSISTOR 4-SMD
PC123J00000F
PC123J00000F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123FYJ000F
PC123FYJ000F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123FY5J00F
PC123FY5J00F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123FY2J00F
PC123FY2J00F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
PC123X1YIP1B Compare Parts
  • PC123X1YIP1B vs PC123XNYIP1B
  • PC123X1YIP1B vs PC123X5YSZ0F
  • PC123X1YIP1B vs PC123X2YFZ0F
  • PC123X1YIP1B vs PC123X2YIP0F
  • PC123X1YIP1B vs PC123X2YIP1B
  • PC123X1YIP1B vs PC123X2YSZ0F
  • PC123X1YIP1B vs PC123XNYSZ1B
  • PC123X1YIP1B vs PC123XNYSZ0F
  • PC123X1YIP1B vs PC123X8YFZ0F
  • PC123X1YIP1B vs PC123X8YSZ0F
  • PC123X1YIP1B vs PC123XNYFZ0F
  • PC123X1YIP1B vs PC123XNYIP0F
  • PC123X1YIP1B vs PC123X2YUP0F
  • PC123X1YIP1B vs PC123X1YFZ0F
  • PC123X1YIP1B vs PC12310NSZ0X
  • PC123X1YIP1B vs PC12311NSZ0X
  • PC123X1YIP1B vs PC123CJ0000F
  • PC123X1YIP1B vs PC12311NSZ1B
  • PC123X1YIP1B vs PC123X2YSZ1B
  • PC123X1YIP1B vs PC123Y1J000F
  • PC123X1YIP1B vs PC123Y2
  • PC123X1YIP1B vs PC123Y2J000F
  • PC123X1YIP1B vs PC123YC2J00F
  • PC123X1YIP1B vs PC123YJ0000F
  • PC123X1YIP1B vs PC123YS
  • PC123X1YIP1B vs PC123YSJ000F
  • PC123X1YIP1B vs PC123ZY2J00F
  • PC123X1YIP1B vs PC12310NSZ0F
  • PC123X1YIP1B vs PC123SJ0000F
  • PC123X1YIP1B vs PC123FY1J00F
  • PC123X1YIP1B vs PC12311NSZ
  • PC123X1YIP1B vs PC12311NSZ0F
  • PC123X1YIP1B vs PC12311YFZ0X
  • PC123X1YIP1B vs PC123A
  • PC123X1YIP1B vs PC123AJ0000F
  • PC123X1YIP1B vs PC123B
  • PC123X1YIP1B vs PC123F1J000F
  • PC123X1YIP1B vs PC123X5YFZ0F
  • PC123X1YIP1B vs PC123FJ0000F
  • PC123X1YIP1B vs PC123X1YSZ0F
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay