Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Sharp Microelectronics PC357N3J000F
PC357N3J000F
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 3.75KV TRANS 4-MINI-FLAT
Manufacturer:
Sharp Microelectronics
Datasheet:
PC357N3J000F Datasheet
History Price: $0.82
In Stock: 32820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC357N3J000F Specification
Specification
Part No
PC357N3J000F
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
200% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-Mini-Flat
PC357N3J000F PDF Datasheet
PC357N3J000F Datasheet
Click and Download: PC357N3J000F Datasheet
PC357N3J000F Related Parts
PC3H7ABJ000F
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC357M7J000F
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 4SMD
PC357N1TJ00F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N1
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N0J000F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N2TJ00F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N3
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC3H715NIP0F
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H715NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H711NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H710NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H7
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC357N3J000F Compare Parts
PC357N3J000F vs PC357N7J000F
PC357N3J000F vs PC3H3J00000F
PC357N3J000F vs PC3H410NIP0F
PC357N3J000F vs PC3H4J00000F
PC357N3J000F vs PC3H4J00001B
PC357N3J000F vs PC3H510NIP0F
PC357N3J000F vs PC3H411NIP0F
PC357N3J000F vs PC3H5J00001B
PC357N3J000F vs PC3H7J00000F
PC357N3J000F vs PC3H7J00001B
PC357N3J000F vs PC3HU7NYIP0B
PC357N3J000F vs PC3H7DJ0000F
PC357N3J000F vs PC3H7AJ0000F
PC357N3J000F vs PC3H710NIP0F
PC357N3J000F vs PC3H710NIP1B
PC357N3J000F vs PC3H711NIP0F
PC357N3J000F vs PC3H711NIP1B
PC357N3J000F vs PC3H712NIP1B
PC357N3J000F vs PC3H7DJ0001B
PC357N3J000F vs PC3H7BJ0001B
PC357N3J000F vs PC3H7CJ0000F
PC357N3J000F vs PC3H7CJ0001B
PC357N3J000F vs PC3H5J00000F
PC357N3J000F vs PC3H712NIP0F
PC357N3J000F vs PC357N9J000F
PC357N3J000F vs PC354NJ0000F
PC357N3J000F vs PC367N2J000F
PC357N3J000F vs PC357N1J000F
PC357N3J000F vs PC357N2J000F
PC357N3J000F vs PC357N4J000F
PC357N3J000F vs PC357N6J000F
PC357N3J000F vs PC365NJ0000F
PC357N3J000F vs PC367NJ0000F
PC357N3J000F vs PC3H710NIP1H
PC357N3J000F vs PC3H712NIP1H
PC357N3J000F vs PC3HU72YIP1B
PC357N3J000F vs PC364NJ0000F
PC357N3J000F vs PC354N1J000F
PC357N3J000F vs PC355NJ0000F
PC357N3J000F vs PC357NJ0000F
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.