☰
PC357N3TJ00F
PC357N3TJ00F
Obsolete
Description:  OPTOISO 3.75KV TRANS 4-MINI-FLAT
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 12160
PC357N3TJ00F Specification
Specification
Part No
PC357N3TJ00F
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
200% @ 5mA
Current Transfer Ratio (Max)
500% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-Mini-Flat
PC357N3TJ00F PDF Datasheet
PC357N3TJ00F Related Parts
PC3H7ABJ000F
PC3H7ABJ000F
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC357M7J000F
PC357M7J000F
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 4SMD
PC357N1TJ00F
PC357N1TJ00F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N1
PC357N1
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N0J000F
PC357N0J000F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N2TJ00F
PC357N2TJ00F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N3
PC357N3
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC3H715NIP0F
PC3H715NIP0F
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H715NIP
PC3H715NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H711NIP
PC3H711NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H710NIP
PC3H710NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H7
PC3H7
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC357N3TJ00F Compare Parts
  • PC357N3TJ00F vs PC357N7J000F
  • PC357N3TJ00F vs PC3H3J00000F
  • PC357N3TJ00F vs PC3H410NIP0F
  • PC357N3TJ00F vs PC3H4J00000F
  • PC357N3TJ00F vs PC3H4J00001B
  • PC357N3TJ00F vs PC3H510NIP0F
  • PC357N3TJ00F vs PC3H411NIP0F
  • PC357N3TJ00F vs PC3H5J00001B
  • PC357N3TJ00F vs PC3H7J00000F
  • PC357N3TJ00F vs PC3H7J00001B
  • PC357N3TJ00F vs PC3HU7NYIP0B
  • PC357N3TJ00F vs PC3H7DJ0000F
  • PC357N3TJ00F vs PC3H7AJ0000F
  • PC357N3TJ00F vs PC3H710NIP0F
  • PC357N3TJ00F vs PC3H710NIP1B
  • PC357N3TJ00F vs PC3H711NIP0F
  • PC357N3TJ00F vs PC3H711NIP1B
  • PC357N3TJ00F vs PC3H712NIP1B
  • PC357N3TJ00F vs PC3H7DJ0001B
  • PC357N3TJ00F vs PC3H7BJ0001B
  • PC357N3TJ00F vs PC3H7CJ0000F
  • PC357N3TJ00F vs PC3H7CJ0001B
  • PC357N3TJ00F vs PC3H5J00000F
  • PC357N3TJ00F vs PC3H712NIP0F
  • PC357N3TJ00F vs PC357N9J000F
  • PC357N3TJ00F vs PC354NJ0000F
  • PC357N3TJ00F vs PC367N2J000F
  • PC357N3TJ00F vs PC357N1J000F
  • PC357N3TJ00F vs PC357N2J000F
  • PC357N3TJ00F vs PC357N3J000F
  • PC357N3TJ00F vs PC357N4J000F
  • PC357N3TJ00F vs PC357N6J000F
  • PC357N3TJ00F vs PC365NJ0000F
  • PC357N3TJ00F vs PC367NJ0000F
  • PC357N3TJ00F vs PC3H710NIP1H
  • PC357N3TJ00F vs PC3H712NIP1H
  • PC357N3TJ00F vs PC3HU72YIP1B
  • PC357N3TJ00F vs PC364NJ0000F
  • PC357N3TJ00F vs PC354N1J000F
  • PC357N3TJ00F vs PC355NJ0000F
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much