Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Sharp Microelectronics PC3SD21YXZCF
PC3SD21YXZCF
Obsolete
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:
Sharp Microelectronics
Datasheet:
PC3SD21YXZCF Datasheet
History Price: Obsolete
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC3SD21YXZCF Specification
Specification
Part No
PC3SD21YXZCF
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
1kV/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
3.5mA
Turn On Time
50祍 (Max)
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD
Supplier Device Package
6-SMD
Approval Agency
CSA, UR, VDE
PC3SD21YXZCF PDF Datasheet
PC3SD21YXZCF Datasheet
Click and Download: PC3SD21YXZCF Datasheet
PC3SD21YXZCF Related Parts
PC3SD11NTZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NXZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD11NXZB
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD11NXZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD11NXZDF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD21YTZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD11NTZB
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NTZD
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NTZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NTZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NTZB
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD12NTZA
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21YXZCF Compare Parts
PC3SD21YXZCF vs PC3SD21YXPDH
PC3SD21YXZCF vs PC3SF11YTZBH
PC3SD21YXZCF vs PC3SF11YVZBH
PC3SD21YXZCF vs PC3SF21YVZAH
PC3SD21YXZCF vs PC3SD12NTZAH
PC3SD21YXZCF vs PC3SD11NTZBH
PC3SD21YXZCF vs PC3SD11NTZCH
PC3SD21YXZCF vs PC3SD11YTZAH
PC3SD21YXZCF vs PC3SD11YTZCH
PC3SD21YXZCF vs PC3SD11NTZBF
PC3SD21YXZCF vs PC3SF21YVZBF
PC3SD21YXZCF vs PC3SF21YVZAF
PC3SD21YXZCF vs PC3SD21NTZDF
PC3SD21YXZCF vs PC3SD11NTZCF
PC3SD21YXZCF vs PC3SD11NXZBF
PC3SD21YXZCF vs PC3SD21YXPDF
PC3SD21YXZCF vs PC3SD21YXPLF
PC3SD21YXZCF vs PC3SF11YTZBF
PC3SD21YXZCF vs PC3SF11YVZAF
PC3SD21YXZCF vs PC3SF11YVZAH
PC3SD21YXZCF vs PC3SF11YVZBF
PC3SD21YXZCF vs PC3SD21NTZBF
PC3SD21YXZCF vs PC3SG11YIZ0F
PC3SD21YXZCF vs PC3ST11NSZDF
PC3SD21YXZCF vs PC3ST21NSZBF
PC3SD21YXZCF vs PC3ST11NSZCF
PC3SD21YXZCF vs PC3ST11NSZBF
PC3SD21YXZCF vs PC3ST11NSZAF
PC3SD21YXZCF vs PC3SH21YFZBF
PC3SD21YXZCF vs PC3SH11YFZAF
PC3SD21YXZCF vs PC3SG21YIZ0F
PC3SD21YXZCF vs PC3SG21YIZ
PC3SD21YXZCF vs PC3ST21NSZCF
PC3SD21YXZCF vs PC3SG11YIZ
PC3SD21YXZCF vs PC3SD11NXPCF
PC3SD21YXZCF vs PC3SD21YTZDF
PC3SD21YXZCF vs PC3SD12NTZAF
PC3SD21YXZCF vs PC3SD12NXZA
PC3SD21YXZCF vs PC3SD12NXZAF
PC3SD21YXZCF vs PC3SD12NTZA
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect