☰
PC713V2NSZXF
PC713V2NSZXF
Obsolete
Description:  OPTOISO 5KV TRANS W/BASE 6DIP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 14240
PC713V2NSZXF Specification
Specification
Part No
PC713V2NSZXF
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
130% @ 5mA
Current Transfer Ratio (Max)
260% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package
6-DIP
PC713V2NSZXF PDF Datasheet
PC713V2NSZXF Related Parts
PC733J00000F
PC733J00000F
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC733HJ0000F
PC733HJ0000F
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC733H
PC733H
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC703V0NSZX
PC703V0NSZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC703V0NIZX
PC703V0NIZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6SMD
PC702V0YSZX
PC702V0YSZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC702V0NSZX
PC702V0NSZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC713V0NSZX
PC713V0NSZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC713V0NSZXF
PC713V0NSZXF
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC733
PC733
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC716V0YSZX
PC716V0YSZX
Sharp Microelectronics
OPTOISOLTR 5KV DARLINGTON 6-DIP
PC725V0YSZXF
PC725V0YSZXF
Sharp Microelectronics
OPTOISO 5KV DARL W/BASE 6DIP
PC713V2NSZXF Compare Parts
  • PC713V2NSZXF vs PC725V0NSZXF
  • PC713V2NSZXF vs PC723V0YSZX
  • PC713V2NSZXF vs PC713V0YSZX
  • PC713V2NSZXF vs PC713V0YSZXF
  • PC713V2NSZXF vs PC714V0NSZXF
  • PC713V2NSZXF vs PC715V0NSZX
  • PC713V2NSZXF vs PC715V0YSZX
  • PC713V2NSZXF vs PC715V0YSZXF
  • PC713V2NSZXF vs PC716V0NSZX
  • PC713V2NSZXF vs PC723V0NSZX
  • PC713V2NSZXF vs PC703V0YSZX
  • PC713V2NSZXF vs PC724V0NIPXF
  • PC713V2NSZXF vs PC724V0NSZXF
  • PC713V2NSZXF vs PC725V0NIZX
  • PC713V2NSZXF vs PC725V0NIZXF
  • PC713V2NSZXF vs PC725V0NSZX
  • PC713V2NSZXF vs PC725V0YSZX
  • PC713V2NSZXF vs PC725V0YSZXF
  • PC713V2NSZXF vs PC716V0YSZX
  • PC713V2NSZXF vs PC733
  • PC713V2NSZXF vs PC713V0NSZXF
  • PC713V2NSZXF vs PC713V0NSZX
  • PC713V2NSZXF vs PC702V0NSZX
  • PC713V2NSZXF vs PC702V0YSZX
  • PC713V2NSZXF vs PC703V0NIZX
  • PC713V2NSZXF vs PC703V0NSZX
  • PC713V2NSZXF vs PC733H
  • PC713V2NSZXF vs PC733HJ0000F
  • PC713V2NSZXF vs PC733J00000F
  • PC713V2NSZXF vs PC713V3NSZXF
  • PC713V2NSZXF vs PC725V0NIPXF
  • PC713V2NSZXF vs PC725V0YUZX
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!