☰
PC714V0NSZXF
PC714V0NSZXF
Obsolete
Description:  OPTOISOLATR 5KV TRANSISTOR 6-DIP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 33800
PC714V0NSZXF Specification
Specification
Part No
PC714V0NSZXF
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package
6-DIP
PC714V0NSZXF PDF Datasheet
PC714V0NSZXF Related Parts
PC733J00000F
PC733J00000F
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC733HJ0000F
PC733HJ0000F
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC733H
PC733H
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC703V0NSZX
PC703V0NSZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC703V0NIZX
PC703V0NIZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6SMD
PC702V0YSZX
PC702V0YSZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC702V0NSZX
PC702V0NSZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC713V0NSZX
PC713V0NSZX
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC713V0NSZXF
PC713V0NSZXF
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC733
PC733
Sharp Microelectronics
OPTOISO 5KV TRANS W/BASE 6DIP
PC716V0YSZX
PC716V0YSZX
Sharp Microelectronics
OPTOISOLTR 5KV DARLINGTON 6-DIP
PC725V0YSZXF
PC725V0YSZXF
Sharp Microelectronics
OPTOISO 5KV DARL W/BASE 6DIP
PC714V0NSZXF Compare Parts
  • PC714V0NSZXF vs PC725V0NSZXF
  • PC714V0NSZXF vs PC723V0YSZX
  • PC714V0NSZXF vs PC713V0YSZX
  • PC714V0NSZXF vs PC713V0YSZXF
  • PC714V0NSZXF vs PC715V0NSZX
  • PC714V0NSZXF vs PC715V0YSZX
  • PC714V0NSZXF vs PC715V0YSZXF
  • PC714V0NSZXF vs PC716V0NSZX
  • PC714V0NSZXF vs PC723V0NSZX
  • PC714V0NSZXF vs PC703V0YSZX
  • PC714V0NSZXF vs PC724V0NIPXF
  • PC714V0NSZXF vs PC724V0NSZXF
  • PC714V0NSZXF vs PC725V0NIZX
  • PC714V0NSZXF vs PC725V0NIZXF
  • PC714V0NSZXF vs PC725V0NSZX
  • PC714V0NSZXF vs PC725V0YSZX
  • PC714V0NSZXF vs PC725V0YSZXF
  • PC714V0NSZXF vs PC716V0YSZX
  • PC714V0NSZXF vs PC733
  • PC714V0NSZXF vs PC713V0NSZXF
  • PC714V0NSZXF vs PC713V0NSZX
  • PC714V0NSZXF vs PC702V0NSZX
  • PC714V0NSZXF vs PC702V0YSZX
  • PC714V0NSZXF vs PC703V0NIZX
  • PC714V0NSZXF vs PC703V0NSZX
  • PC714V0NSZXF vs PC733H
  • PC714V0NSZXF vs PC733HJ0000F
  • PC714V0NSZXF vs PC733J00000F
  • PC714V0NSZXF vs PC713V3NSZXF
  • PC714V0NSZXF vs PC725V0NIPXF
  • PC714V0NSZXF vs PC725V0YUZX
  • PC714V0NSZXF vs PC713V2NSZXF
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!