☰
PC827
PC827
Obsolete
Description:  OPTOISOLATOR 5KV 2CH TRANS 8DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC827 Datasheet
History Price: Obsolete
In Stock: 23920
PC827 Specification
Specification
Part No
PC827
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PC827 PDF Datasheet
PC827 Related Parts
PC81105NSZ
PC81105NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ0F
PC81103NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ
PC81103NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ0F
PC81102NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ
PC81102NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ0F
PC81101NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ
PC81101NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81100NSZ0F
PC81100NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC810I
PC810I
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4SMD
PC81100NSZ
PC81100NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC853XJ0000F
PC853XJ0000F
Sharp Microelectronics
OPTOISOLATOR 5KV DARL 4DIP
PC8Q51
PC8Q51
Sharp Microelectronics
OPTOISOLATOR 5KV 4CH 16-DIP
PC827 Description
The Sharp Microelectronics PC827 is an optocoupler, also known as an opto-isolator, designed to provide electrical isolation between its input and output while allowing for signal transmission. This device is particularly useful in applications where it is necessary to separate different parts of a system to prevent high voltages from affecting low-voltage components, ensuring safety and signal integrity. The PC827 is widely used in various electronic applications, including power supplies, data communication, and industrial control systems. Below is a detailed overview of the PC827, including its specifications and parameters.

## Overview

The PC827 is a high-speed optocoupler that features a phototransistor output and a gallium arsenide (GaAs) infrared LED input. The device is designed to provide high isolation voltage, fast switching speeds, and low input current requirements, making it suitable for a wide range of applications. The PC827 is particularly valued for its reliability and performance in environments where electrical noise and interference are concerns.

## Key Specifications

1. Isolation Voltage:
- The PC827 offers a high isolation voltage of up to 5,000 Vrms. This high level of isolation ensures that the input and output circuits are electrically separated, providing safety and protection against voltage spikes.

2. Input Current:
- The device has a low input current requirement, typically around 10 mA for full output saturation. This low input current makes it suitable for battery-powered applications and helps reduce power consumption.

3. Output Current:
- The PC827 can provide a maximum output current of 50 mA. This capability allows it to drive various loads, including microcontrollers, relays, and other electronic components.

4. Switching Speed:
- The optocoupler features a fast switching speed, with a typical rise time of 10 µs and a fall time of 5 µs. This fast response time is essential for applications requiring high-speed data transmission and signal processing.

5. Operating Temperature Range:
- The PC827 is designed to operate within a temperature range of -40°C to +100°C. This wide operating temperature range makes it suitable for use in various environmental conditions, including industrial and automotive applications.

6. Package Type:
- The PC827 is available in a compact DIP-8 (Dual In-line Package) configuration, which facilitates easy integration into circuit boards and minimizes space requirements.

7. Forward Voltage Drop:
- The forward voltage drop across the LED is typically around 1.2V at a forward current of 10 mA. This parameter is important for designing the input side of the optocoupler to ensure proper operation.

8. CTR (Current Transfer Ratio):
- The current transfer ratio (CTR) of the PC827 is typically in the range of 50% to 600% at a specified input current. This high CTR indicates that the output current can be significantly higher than the input current, allowing for effective signal amplification.

## Applications

The Sharp Microelectronics PC827 is suitable for a wide range of applications, including:

- Power Supply Isolation: Used in switching power supplies to provide isolation between the high-voltage input and low-voltage output sections.
- Signal Isolation: Ideal for isolating signals in data communication systems, protecting sensitive components from high voltages and noise.
- Industrial Control Systems: Commonly found in industrial automation applications, where it is used to interface between control circuits and high-power devices.
- Telecommunications: Used in telecommunication equipment to ensure signal integrity and protect against electrical interference.
- Consumer Electronics: Employed in various consumer electronic devices for signal isolation and noise reduction.

## Conclusion

The Sharp Microelectronics PC827 is a versatile and reliable optocoupler that provides effective electrical isolation and signal transmission in a compact package. With its high isolation voltage, low input current requirements, and fast switching speeds, it is an excellent choice for a wide range of applications, from power supplies to industrial control systems. The PC827%27s robust specifications and performance characteristics make it suitable for modern electronic designs, ensuring safety and reliability in various environments. Engineers and designers can leverage the capabilities of the PC827 to enhance the performance and safety of their electronic systems.
PC827 Compare Parts
  • PC827 vs PC817X1NIP0F
  • PC827 vs PC817X1NIP1B
  • PC827 vs PC817X1NSZ0F
  • PC827 vs PC817X4NIP0F
  • PC827 vs PC817X4NIP1B
  • PC827 vs PC817X4NSZ0F
  • PC827 vs PC81716NSZ0X
  • PC827 vs PC817X0NIP1B
  • PC827 vs PC817XNNIP0F
  • PC827 vs PC817XNNIP1B
  • PC827 vs PC817XNNSZ0F
  • PC827 vs PC817XNNSZ1B
  • PC827 vs PC817X7NSZ0F
  • PC827 vs PC81716NIP0X
  • PC827 vs PC81716NIP1H
  • PC827 vs PC81713NIP0X
  • PC827 vs PC81710NIP1H
  • PC827 vs PC817X7NSZ1B
  • PC827 vs PC817X2NIP0F
  • PC827 vs PC817X2NIP1B
  • PC827 vs PC817X2NSZ0F
  • PC827 vs PC817X3NIP0F
  • PC827 vs PC817X3NIP1B
  • PC827 vs PC81713NSZ0X
  • PC827 vs PC81710NIP0X
  • PC827 vs PC81710NSZ0X
  • PC827 vs PC81712NSZ0X
  • PC827 vs PC817X3NSZ0F
  • PC827 vs PC852XNYSZ0F
  • PC827 vs PC851XNNSZ0F
  • PC827 vs PC851XNNSZ1H
  • PC827 vs PC852XNNIP0F
  • PC827 vs PC852XNNIP1H
  • PC827 vs PC852XNNSZ1H
  • PC827 vs PC853XNNSZ0F
  • PC827 vs PC852XNNSZ0F
  • PC827 vs PC81710NIP1B
  • PC827 vs PC817X1NSZ1B
  • PC827 vs PC817X2CSP9F
  • PC827 vs PC817X4NSZ1B
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund