☰
PC957L0NSZ0F
PC957L0NSZ0F
Obsolete
Description:  OPTOISOLTR 5KV TRANSISTOR 8-DIP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 8700
PC957L0NSZ0F Specification
Specification
Part No
PC957L0NSZ0F
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
OPIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
200ns, 400ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.7V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PC957L0NSZ0F PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right