☰
STISO620TR
STISO620TR
Active
Description:  DUAL CHANNEL DIGITAL ISOLATOR
Manufacturer:  STMicroelectronics
Datasheet:   STISO620TR Datasheet
History Price: $2.27
In Stock: 42480
STISO620TR Specification
Specification
Part No
STISO620TR
Category
Digital Isolators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Channel Type
Unidirectional
Voltage - Isolation
4000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
42ns, 42ns
Pulse Width Distortion (Max)
3ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
STISO620TR PDF Datasheet
STISO620TR Compare Parts
  • STISO620TR vs STISO621WTR
  • STISO620TR vs STISO620
  • STISO620TR vs STISO621W
  • STISO620TR vs STISO621
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!