☰
2030906-2
2030906-2
Active
Description:  MODULE, OPTO-COUPLER, MINIATURE
Manufacturer:  TE Connectivity
Datasheet:   2030906-2 Datasheet
History Price: $107.24
In Stock: 30640
2030906-2 Specification
Specification
Part No
2030906-2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable