☰
ISO7731FDW
ISO7731FDW
Active
Description:  DGTL ISO 5000VRMS 3CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7731FDW Datasheet
History Price: $3.47
In Stock: 34800
ISO7731FDW Specification
Specification
Part No
ISO7731FDW
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
3
Inputs - Side 1/Side 2
2/1
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
1.3ns, 1.4ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7731FDW Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FBDW
ISO7731FBDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW Description

The Texas Instruments ISO7731FDW is a high-speed, quad-channel digital isolator designed for applications requiring robust signal isolation, low propagation delay, and high data integrity across industrial and automotive interfaces. This device leverages TI’s capacitive isolation technology to achieve galvanic isolation between channels, providing protection against high-voltage transients, ground loops, and noise coupling while maintaining signal fidelity. Its compact footprint, wide operating voltage range, and high data rate capability make it suitable for isolated communication, microcontroller interfacing, and industrial automation applications.

## Functional Description

The ISO7731FDW consists of four independent channels, each capable of bidirectional or unidirectional digital signal transmission. It uses a CMOS-based capacitive isolation barrier, which provides high common-mode transient immunity (CMTI) and low power consumption. The device is designed to translate logic levels across isolation barriers with minimal signal degradation. Each channel operates at standard TTL/CMOS logic levels compatible with 1.8 V, 2.5 V, 3.3 V, and 5 V logic systems, enabling flexible system integration.

## Electrical Specifications

* Supply Voltage (VDD): 3.0 V to 5.5 V, accommodating modern low-voltage logic circuits while providing compatibility with legacy systems.
* Isolation Voltage (VISO): 5 kVRMS minimum, providing robust galvanic isolation between input and output circuits.
* Data Rate: Each channel supports up to 100 Mbps, suitable for high-speed digital communication and control interfaces.
* Propagation Delay: Typical 8 ns per channel, enabling fast signal transfer with low skew, critical for timing-sensitive applications.
* Common-Mode Transient Immunity (CMTI): 100 kV/μs minimum, ensuring reliable operation in noisy industrial environments with high dv/dt transients.
* Input Logic Threshold: Compatible with CMOS/TTL input levels, with VIH typically 0.7 × VDD and VIL typically 0.3 × VDD.
* Output Drive Capability: Capable of driving standard logic loads, with low output impedance to minimize voltage droop under dynamic conditions.

## Input and Output Characteristics

The ISO7731FDW supports unidirectional digital input and output for each channel. Inputs are Schmitt-triggered to improve noise immunity and reduce false switching. Outputs provide CMOS logic levels with low overshoot and undershoot. The device includes internal pull-up and pull-down resistors to stabilize floating inputs and maintain defined logic states. Output enable pins allow selective activation of channels to support multi-device communication topologies.

## Thermal and Power Performance

* Operating Temperature Range: -40°C to +125°C, supporting industrial and automotive temperature ranges.
* Supply Current: Typical supply current per channel is 4 mA at 5 V, minimizing power dissipation for multi-channel designs.
* Thermal Resistance: Junction-to-ambient (RθJA) approximately 85°C/W in standard PCB layout, requiring careful thermal planning in high-density boards.
* Power Dissipation: Low power operation is achieved via CMOS design, enabling continuous high-speed operation without significant thermal rise.

## Mechanical and Package Characteristics

The ISO7731FDW is supplied in a 16-pin SOIC or SSOP surface-mount package, providing a compact form factor for high-density PCBs. Pin assignments support standard logic routing and ensure compatibility with automated surface-mount assembly processes. The package includes reinforced isolation barriers internally, ensuring robust galvanic separation while maintaining a minimal footprint.

## Reliability and Protection Features

The ISO7731FDW is designed for long-term reliability in harsh industrial and automotive environments. The capacitive isolation barrier maintains high insulation resistance and withstands repeated voltage transients. ESD protection is provided on all input and output pins to withstand IEC 61000-4-2 level 8 kV air discharge and 4 kV contact discharge. The device exhibits stable performance over temperature, voltage, and load variations, ensuring consistent signal integrity over its operational lifetime.

## Applications

* Industrial Automation: Isolated communication between sensors, controllers, and actuators in PLC and factory automation systems.
* Microcontroller Isolation: Signal separation between high-voltage control circuits and low-voltage logic systems.
* Data Acquisition Systems: High-speed isolated data transfer in ADC/DAC and sensor interfacing applications.
* Automotive Systems: Isolation for CAN, LIN, or other digital buses in vehicles with stringent electrical isolation requirements.
* Medical Equipment: Protects patient-connected devices and low-voltage electronics from high-voltage transients.

## Key Advantages

* High-speed operation up to 100 Mbps per channel for fast digital communication.
* 5 kVRMS galvanic isolation ensures robust protection against ground loops and high-voltage transients.
* Low propagation delay and low channel-to-channel skew enable timing-sensitive designs.
* Wide operating voltage range supports modern low-voltage logic and legacy systems.
* Compact surface-mount package suitable for dense PCB layouts.
* High common-mode transient immunity (100 kV/μs) ensures reliable operation in noisy environments.

## Summary

The Texas Instruments ISO7731FDW is a versatile, high-speed quad-channel digital isolator designed to provide reliable galvanic isolation for industrial, automotive, and instrumentation applications. Its wide data rate capability, low propagation delay, high CMTI, and compact surface-mount form factor enable designers to implement robust, high-performance digital interfaces across isolation barriers while maintaining system reliability and signal integrity under demanding environmental conditions.
ISO7731FDW Compare Parts
  • ISO7731FDW vs ISO7240ADW
  • ISO7731FDW vs ISO7231MDWRG4
  • ISO7731FDW vs ISO7240CDWRG4
  • ISO7731FDW vs ISO7230CDWG4
  • ISO7731FDW vs ISO7230ADWG4
  • ISO7731FDW vs ISO7241ADWRG4
  • ISO7731FDW vs ISO7241CDWRG4
  • ISO7731FDW vs ISO7241MDWRG4
  • ISO7731FDW vs ISO7242MDWRG4
  • ISO7731FDW vs ISO7241ADWR
  • ISO7731FDW vs ISO7242MDW
  • ISO7731FDW vs ISO7242CDW
  • ISO7731FDW vs ISO7242ADWR
  • ISO7731FDW vs ISO722MDRG4
  • ISO7731FDW vs ISO7242ADW
  • ISO7731FDW vs ISO7231CDWRG4
  • ISO7731FDW vs ISO7241CDW
  • ISO7731FDW vs ISO7231MDW
  • ISO7731FDW vs ISO7241ADW
  • ISO7731FDW vs ISO7240MDW
  • ISO7731FDW vs ISO7240CFDW
  • ISO7731FDW vs ISO7240CDW
  • ISO7731FDW vs ISO7240ADWR
  • ISO7731FDW vs ISO7241MDW
  • ISO7731FDW vs ISO1176TDW
  • ISO7731FDW vs ISO721D
  • ISO7731FDW vs ISO35TDW
  • ISO7731FDW vs ISO35MDWR
  • ISO7731FDW vs ISO35MDW
  • ISO7731FDW vs ISO35DW
  • ISO7731FDW vs ISO15MDWR
  • ISO7731FDW vs ISO15DW
  • ISO7731FDW vs ISO7220BD
  • ISO7731FDW vs ISO1176DW
  • ISO7731FDW vs ISO722D
  • ISO7731FDW vs ISO7221MD
  • ISO7731FDW vs ISO7221CD
  • ISO7731FDW vs ISO15MDW
  • ISO7731FDW vs ISO722MD
  • ISO7731FDW vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase