☰
TIL112
TIL112
Active
Description:  TRANSISTOR OUTPUT OPTOCOUPLER
Manufacturer:  Texas Instruments
Datasheet:   TIL112 Datasheet
History Price: Active
In Stock: 30400
TIL112 Specification
Specification
Part No
TIL112
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TIL112 Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL112 Description
The Texas Instruments TIL112 is a high-performance optoisolator, also known as an optocoupler, designed to provide electrical isolation between input and output circuits. This device is particularly useful in applications where high voltage and low voltage circuits need to be interfaced safely, making it ideal for industrial, automotive, and consumer electronics applications.

## Key Specifications:

1. Type: Optoisolator (Phototransistor Output)
2. Package: The TIL112 is available in a 6-pin DIP (Dual In-line Package) configuration, which allows for easy integration into various circuit designs and is suitable for both through-hole and surface mount applications.
3. Isolation Voltage: The device offers a high isolation voltage of 5000 Vrms, ensuring safe operation between the input and output sides, which is critical for protecting sensitive components from high voltage spikes.
4. Input Current: The input current (IF) typically ranges from 5 mA to 20 mA, allowing for flexibility in driving the LED within the optoisolator.
5. Output Voltage: The output voltage (VCE) can handle up to 30 V, making it suitable for interfacing with a variety of digital circuits and systems.
6. Output Current: The maximum output current (IC) is typically rated at 50 mA, providing sufficient drive capability for most applications.
7. Current Transfer Ratio (CTR): The current transfer ratio is typically between 100% to 600% at an input current of 10 mA, indicating the efficiency of the optoisolator in transferring the input signal to the output.
8. Switching Speed: The TIL112 has a fast switching speed, with a rise time of approximately 10 µs and a fall time of about 5 µs, making it suitable for high-speed applications.
9. Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, allowing it to be used in various environmental conditions.
10. LED Forward Voltage: The forward voltage drop across the LED is typically around 1.2 V at 20 mA, which is standard for optoisolators.
11. Output Configuration: The output is a phototransistor, which can be used in either a common-emitter or common-collector configuration, providing design flexibility.

## Applications:

- Industrial Automation: The TIL112 is widely used in industrial control systems for isolating control signals from high voltage circuits, ensuring safety and reliability.
- Power Supply Circuits: It is commonly employed in switch-mode power supplies (SMPS) for feedback and control purposes, helping to maintain stable operation.
- Data Communication: The device is suitable for isolating data lines in communication systems, ensuring signal integrity and protection against noise and interference.
- Consumer Electronics: Used in various consumer electronic devices for signal isolation and protection, enhancing the overall safety of the device.

## Conclusion:

The Texas Instruments TIL112 is a reliable and versatile optoisolator that provides excellent electrical isolation and signal integrity for a wide range of applications. Its high isolation voltage, fast switching speed, and flexible output configuration make it an ideal choice for designers looking to enhance safety and performance in their electronic systems. Whether in industrial automation, power supply design, or consumer electronics, the TIL112 offers dependable performance and ease of integration, making it a valuable component in modern electronic designs.
TIL112 Compare Parts
  • TIL112 vs TIL117VM
  • TIL112 vs TIL195
  • TIL112 vs TIL921
  • TIL112 vs TIL300DCS
  • TIL112 vs TIL918B
  • TIL112 vs TIL921B
  • TIL112 vs TIL922
  • TIL112 vs TIL922B
  • TIL112 vs TIL923
  • TIL112 vs TIL925A
  • TIL112 vs TIL919
  • TIL112 vs TIL195A
  • TIL112 vs TIL195B
  • TIL112 vs TIL117M
  • TIL112 vs TIL117M
  • TIL112 vs TIL117SR2VM
  • TIL112 vs TIL113SM
  • TIL112 vs TIL111VM
  • TIL112 vs TIL113M
  • TIL112 vs TIL111VM
  • TIL112 vs TIL111SR2VM
  • TIL112 vs TIL111SVM
  • TIL112 vs TIL111TM
  • TIL112 vs TIL111TVM
  • TIL112 vs TIL111SD
  • TIL112 vs TIL111SR2M
  • TIL112 vs TIL111SM
  • TIL112 vs TIL111S
  • TIL112 vs TIL117TVM
  • TIL112 vs TIL111W
  • TIL112 vs TIL113
  • TIL112 vs TIL113300
  • TIL112 vs TIL113300W
  • TIL112 vs TIL1133S
  • TIL112 vs TIL1133SD
  • TIL112 vs TIL113S
  • TIL112 vs TIL113W
  • TIL112 vs TIL117FM
  • TIL112 vs TIL117FR2M
  • TIL112 vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase