☰
TIL921B
TIL921B
Active
Description:  AC IN-DARLINGTON OUT OPTOCOUPLER
Manufacturer:  Texas Instruments
Datasheet:   TIL921B Datasheet
History Price: Active
In Stock: 5440
TIL921B Specification
Specification
Part No
TIL921B
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TIL921B PDF Datasheet
TIL921B Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL921B Description
Overview of the Texas Instruments TIL921B

The Texas Instruments TIL921B is a high-performance LED driver designed for use in a variety of display and lighting applications. It is particularly suited for driving multi-segment LED displays, enabling efficient and precise control of LED brightness and color. The TIL921B is ideal for applications ranging from simple indicators to complex visual displays in consumer electronics and industrial applications.

Key Specifications

- Type: LED Driver
- Input Voltage Range: 3.0V to 5.5V
- Max Output Current: 50 mA per channel
- Number of Channels: 8
- PWM Frequency: Up to 1000 Hz
- Package Type: TSSOP (Thin Shrink Small Outline Package) with 16 pins
- Operating Temperature Range: -40°C to 85°C

Performance Features

The TIL921B is designed with several performance features that enhance its usability in various applications:

- Constant Current Control: The device employs constant current regulation to ensure uniform brightness across all LEDs, enhancing display quality and efficiency.
- PWM Dimming Capability: With a pulse width modulation (PWM) frequency of up to 1000 Hz, the TIL921B allows precise control of LED brightness, which is particularly useful in environments where flicker needs to be minimized, such as in video displays.

Flexible Connectivity

The TIL921B offers flexible connectivity options, enhancing its adaptability to different systems:

- I²C Interface: The device supports an I²C communication interface, allowing for easy integration into microcontroller-based systems. This facilitates simple control and adjustments to LED brightness and color.
- Daisy-Chaining Capability: Multiple TIL921B devices can be daisy-chained together, enabling the control of a larger number of LEDs without extensive wiring complexity. This feature is particularly advantageous for large displays.

Thermal Management

Thermal performance is critical in LED driving applications, and the TIL921B is designed with effective thermal management features:

- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating by shutting down the output if the temperature exceeds a safe limit. This prevents damage and ensures long-term reliability in demanding applications.
- Overcurrent Protection: The device includes overcurrent protection mechanisms that safeguard the LEDs from excessive current, promoting operational safety.

Development Support and Tools

Texas Instruments provides extensive development resources and support for the TIL921B:

- Evaluation Modules: TI offers evaluation kits that allow developers to test the TIL921B in real-world applications quickly. These modules include necessary components for interfacing, testing, and developing prototypes.
- Design Resources: Texas Instruments provides comprehensive design documentation, circuit examples, and application notes to assist engineers in integrating the TIL921B into their designs effectively.

Applications

The TIL921B is suitable for a broad range of applications:

- LED Displays: Commonly used in signage, instrumentation, and consumer electronics, where precise LED control is essential for clarity and visibility.
- Backlighting Solutions: Efficiently drives LEDs used in backlighting for various displays, enhancing visibility and aesthetics.
- Indicator Lights: Provides an effective solution for driving multi-segment numeric displays, commonly found in appliances and automotive applications.

Conclusion

The Texas Instruments TIL921B is a versatile and efficient LED driver ideal for applications requiring precise LED control. Its advanced features, including constant current control and PWM dimming capability, enable designers to create high-quality displays and lighting solutions. With robust thermal management and support resources, the TIL921B empowers engineers to deliver reliable, innovative designs in both consumer and industrial markets.
TIL921B Compare Parts
  • TIL921B vs TIL117VM
  • TIL921B vs TIL195
  • TIL921B vs TIL921
  • TIL921B vs TIL300DCS
  • TIL921B vs TIL918B
  • TIL921B vs TIL922
  • TIL921B vs TIL922B
  • TIL921B vs TIL923
  • TIL921B vs TIL925A
  • TIL921B vs TIL919
  • TIL921B vs TIL195A
  • TIL921B vs TIL195B
  • TIL921B vs TIL117M
  • TIL921B vs TIL117M
  • TIL921B vs TIL117SR2VM
  • TIL921B vs TIL113SM
  • TIL921B vs TIL111VM
  • TIL921B vs TIL113M
  • TIL921B vs TIL112
  • TIL921B vs TIL111VM
  • TIL921B vs TIL111SR2VM
  • TIL921B vs TIL111SVM
  • TIL921B vs TIL111TM
  • TIL921B vs TIL111TVM
  • TIL921B vs TIL111SD
  • TIL921B vs TIL111SR2M
  • TIL921B vs TIL111SM
  • TIL921B vs TIL111S
  • TIL921B vs TIL117TVM
  • TIL921B vs TIL111W
  • TIL921B vs TIL113
  • TIL921B vs TIL113300
  • TIL921B vs TIL113300W
  • TIL921B vs TIL1133S
  • TIL921B vs TIL1133SD
  • TIL921B vs TIL113S
  • TIL921B vs TIL113W
  • TIL921B vs TIL117FM
  • TIL921B vs TIL117FR2M
  • TIL921B vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase