Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Texas Instruments TIL922
TIL922
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
AC IN-DARLINGTON OUT OPTOCOUPLER
Manufacturer:
Texas Instruments
Datasheet:
TIL922 Datasheet
History Price: $1.23
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TIL922 Specification
Specification
Part No
TIL922
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TIL922 PDF Datasheet
TIL922 Datasheet
Click and Download: TIL922 Datasheet
TIL922 Related Parts
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL922 Compare Parts
TIL922 vs TIL117VM
TIL922 vs TIL195
TIL922 vs TIL921
TIL922 vs TIL300DCS
TIL922 vs TIL918B
TIL922 vs TIL921B
TIL922 vs TIL922B
TIL922 vs TIL923
TIL922 vs TIL925A
TIL922 vs TIL919
TIL922 vs TIL195A
TIL922 vs TIL195B
TIL922 vs TIL117M
TIL922 vs TIL117M
TIL922 vs TIL117SR2VM
TIL922 vs TIL113SM
TIL922 vs TIL111VM
TIL922 vs TIL113M
TIL922 vs TIL112
TIL922 vs TIL111VM
TIL922 vs TIL111SR2VM
TIL922 vs TIL111SVM
TIL922 vs TIL111TM
TIL922 vs TIL111TVM
TIL922 vs TIL111SD
TIL922 vs TIL111SR2M
TIL922 vs TIL111SM
TIL922 vs TIL111S
TIL922 vs TIL117TVM
TIL922 vs TIL111W
TIL922 vs TIL113
TIL922 vs TIL113300
TIL922 vs TIL113300W
TIL922 vs TIL1133S
TIL922 vs TIL1133SD
TIL922 vs TIL113S
TIL922 vs TIL113W
TIL922 vs TIL117FM
TIL922 vs TIL117FR2M
TIL922 vs TIL117FR2VM
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested