TLP2361(V4,E
TLP2361(V4,E
Active
Description:  OPTOISO 3.75KV PSH PULL SO6-5
Manufacturer:  Toshiba Semiconductor
History Price: $1.04
In Stock: 10000
TLP2361(V4,E Specification
Specification
Part No
TLP2361(V4,E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
15MBd
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
Rise / Fall Time (Typ)
3ns, 3ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO, 5 Lead
TLP2361(V4,E PDF Datasheet
TLP2361(V4,E Related Parts
TLP2601(LF1,F)
TLP2601(LF1,F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER SMD BULK J
TLP2662(F)
TLP2662(F)
Toshiba Semiconductor
OPTOISO 5KV 2CH OPN COL 8DIP
TLP2361(V4-TPL,E
TLP2361(V4-TPL,E
Toshiba Semiconductor
OPTOISO 3.75KV PSH PULL SO6-5
TLP2361(TPR,E
TLP2361(TPR,E
Toshiba Semiconductor
15MBPS HIGH SPEED COUPLER; SO6;
TLP2361(TPL,E
TLP2361(TPL,E
Toshiba Semiconductor
OPTOISO 3.75KV PSH PULL SO6-5
TLP2361(E
TLP2361(E
Toshiba Semiconductor
OPTOISO 3.75KV PSH PULL SO6-5
TLP2358(TPR,E)
TLP2358(TPR,E)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER
TLP2358(TPL,E)
TLP2358(TPL,E)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER
TLP2358(E)
TLP2358(E)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER
TLP2355(TPR,E
TLP2355(TPR,E
Toshiba Semiconductor
5MBPS COUPLER; SO6; ROHS; T&R
TLP2355(TPL,E
TLP2355(TPL,E
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER SO6 ROHS T
TLP2362(E)
TLP2362(E)
Toshiba Semiconductor
OPTOISO 3.75KV OPEN COLL SO6-5
TLP2361(V4,E Compare Parts
  • TLP2361(V4,E vs TLP754(TP1,F)
  • TLP2361(V4,E vs TLP754(F)
  • TLP2361(V4,E vs TLP701H(TP,F)
  • TLP2361(V4,E vs TLP358(F)
  • TLP2361(V4,E vs TLP2955(F)
  • TLP2361(V4,E vs TLP2761F(TP,F)
  • TLP2361(V4,E vs TLP2761F(F)
  • TLP2361(V4,E vs TLP716(TP,F)
  • TLP2361(V4,E vs TLP716(F)
  • TLP2361(V4,E vs TLP2631TP1F
  • TLP2361(V4,E vs TLP714(F)
  • TLP2361(V4,E vs TLP715(F)
  • TLP2361(V4,E vs TLP117(F)
  • TLP2361(V4,E vs TLP105(F)
  • TLP2361(V4,E vs TLP108(F)
  • TLP2361(V4,E vs TLP2761F(D4-TP,F)
  • TLP2361(V4,E vs TLP117(TPR,F)
  • TLP2361(V4,E vs TLP2631(LF5,F)
  • TLP2361(V4,E vs TLP2631(F)
  • TLP2361(V4,E vs TLP558(F)
  • TLP2361(V4,E vs TLP555(F)
  • TLP2361(V4,E vs TLP2630(F)
  • TLP2361(V4,E vs TLP2200F
  • TLP2361(V4,E vs TLP2761F(D4,F)
  • TLP2361(V4,E vs TLP2116(TP,F)
  • TLP2361(V4,E vs TLP2116(F)
  • TLP2361(V4,E vs TLP2098(TPL,F)
  • TLP2361(V4,E vs TLP2098(F)
  • TLP2361(V4,E vs TLP2095(F)
  • TLP2361(V4,E vs TLP2200(TP1,F)
  • TLP2361(V4,E vs TLP2160(F)
  • TLP2361(V4,E vs TLP104(V4-TPL,E
  • TLP2361(V4,E vs TLP116A(E
  • TLP2361(V4,E vs TLP116A(TPL,E
  • TLP2361(V4,E vs TLP118(E
  • TLP2361(V4,E vs TLP118(TPL,E
  • TLP2361(V4,E vs TLP118(TPR,E)
  • TLP2361(V4,E vs TLP155E(E)
  • TLP2361(V4,E vs TLP155E(TPL,E)
  • TLP2361(V4,E vs TLP2105(F)
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!