TLP5752(TP4,E
TLP5752(TP4,E
Active
Description:  DRIVER COUPLER; 2.5A; RAIL-TO-RA
Manufacturer:  Toshiba Semiconductor
History Price: $2.61
In Stock: 28400
TLP5752(TP4,E Specification
Specification
Part No
TLP5752(TP4,E
Category
Isolators Gate Drivers
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
Pulse Width Distortion (Max)
50ns
Rise / Fall Time (Typ)
15ns, 8ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
Approval Agency
CQC, CSA, cUL, UL, VDE
TLP5752(TP4,E Related Parts
TLP5771(D4-TP,E
TLP5771(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; LOW INPUT CU
TLP5774(D4-TP,E
TLP5774(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; LOW INPUT CU
TLP5751(D4-TP,E
TLP5751(D4-TP,E
Toshiba Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SO
TLP5751(TP,E
TLP5751(TP,E
Toshiba Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SO
TLP5771H(D4TP4,E
TLP5771H(D4TP4,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 1A; WIDER LE
TLP5774H(D4TP4,E
TLP5774H(D4TP4,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 4A; WIDER LE
TLP351H(TP1,F)
TLP351H(TP1,F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER SMD T&R
TLP5774H(D4-TP,E
TLP5774H(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 4A; HIGH TEM
TLP5771H(D4-TP,E
TLP5771H(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 1A; HIGH TEM
TLP351H(F)
TLP351H(F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER THRU HOLE
TLP351A(F)
TLP351A(F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER THRU-HOLE
TLP5771H(E
TLP5771H(E
Toshiba Semiconductor
GATE DRIVE COUPLER; 1A; HIGH TEM
TLP5752(TP4,E Compare Parts
  • TLP5752(TP4,E vs TLP701H(F)
  • TLP5752(TP4,E vs TLP700H(F)
  • TLP5752(TP4,E vs TLP155(E
  • TLP5752(TP4,E vs TLP700A(TP,F)
  • TLP5752(TP4,E vs TLP700A(F)
  • TLP5752(TP4,E vs TLP155(TPL,E
  • TLP5752(TP4,E vs TLP155(TPR,E
  • TLP5752(TP4,E vs TLP705A(TP,F)
  • TLP5752(TP4,E vs TLP250(TP1,F)
  • TLP5752(TP4,E vs TLP250(F)
  • TLP5752(TP4,E vs TLP700(F)
  • TLP5752(TP4,E vs TLP701(TP,F)
  • TLP5752(TP4,E vs TLP251(TP1,F)
  • TLP5752(TP4,E vs TLP251(F)
  • TLP5752(TP4,E vs TLP250LF1F
  • TLP5752(TP4,E vs TLP705(TP,F)
  • TLP5752(TP4,E vs TLP701A(F)
  • TLP5752(TP4,E vs TLP705A(F)
  • TLP5752(TP4,E vs TLP358(TP1,F)
  • TLP5752(TP4,E vs TLP701(F)
  • TLP5752(TP4,E vs TLP2451A(F)
  • TLP5752(TP4,E vs TLP2451A(TP,F)
  • TLP5752(TP4,E vs TLP5752H(D4-TP,E
  • TLP5752(TP4,E vs TLP350(F)
  • TLP5752(TP4,E vs TLP5752H(E
  • TLP5752(TP4,E vs TLP5752H(TP,E
  • TLP5752(TP4,E vs TLP350(TP1,F)
  • TLP5752(TP4,E vs TLP5751(D4,E
  • TLP5752(TP4,E vs TLP5751(E
  • TLP5752(TP4,E vs TLP5754(D4,E
  • TLP5752(TP4,E vs TLP5752(D4,E
  • TLP5752(TP4,E vs TLP5754(TP,E
  • TLP5752(TP4,E vs TLP5754(D4-TP4,E
  • TLP5752(TP4,E vs TLP5771(TP,E
  • TLP5752(TP4,E vs TLP5751H(D4TP4,E
  • TLP5752(TP4,E vs TLP5752H(D4TP4,E
  • TLP5752(TP4,E vs TLP351(TP1,F)
  • TLP5752(TP4,E vs TLP5754H(TP4,E
  • TLP5752(TP4,E vs TLP5751H(TP4,E
  • TLP5752(TP4,E vs TLP151A(E)
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.