TLP628M(GB,E
TLP628M(GB,E
Active
Description:  TR COUPLER; DIP4; ROHS;
Manufacturer:  Toshiba Semiconductor
History Price: $0.92
In Stock: 31200
TLP628M(GB,E Specification
Specification
Part No
TLP628M(GB,E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
100% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
10µs, 10µs
Rise / Fall Time (Typ)
5.5µs, 10µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
350V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
TLP628M(GB,E PDF Datasheet
TLP628M(GB,E Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP628M(GB,E Compare Parts
  • TLP628M(GB,E vs TLP785(D4-TP6,F
  • TLP628M(GB,E vs TLP620X
  • TLP628M(GB,E vs TLP620-2X
  • TLP628M(GB,E vs TLP621-4X
  • TLP628M(GB,E vs TLP590B(C,F)
  • TLP628M(GB,E vs TLP591B(C,F)
  • TLP628M(GB,E vs TLP620(F)
  • TLP628M(GB,E vs TLP621XGB
  • TLP628M(GB,E vs TLP621X
  • TLP628M(GB,E vs TLP621XSM
  • TLP628M(GB,E vs TLP785F(D4GLT7,F
  • TLP628M(GB,E vs TLP785F(GB-LF7,F
  • TLP628M(GB,E vs TLP785F(GB-TP7,F
  • TLP628M(GB,E vs TLP785F(GR-TP7,F
  • TLP628M(GB,E vs TLP785(BL,F)
  • TLP628M(GB,E vs TLP785(BLL-LF6,F
  • TLP628M(GB,E vs TLP785(BLL-TP6,F
  • TLP628M(GB,E vs TLP785F(YH-TP7,F
  • TLP628M(GB,E vs TLP785(D4-GR,F
  • TLP628M(GB,E vs TLP785F(TP7,F
  • TLP628M(GB,E vs TLP785F(LF7,F
  • TLP628M(GB,E vs TLP785F(Y-LF7,F
  • TLP628M(GB,E vs TLP785F(Y-TP7,F
  • TLP628M(GB,E vs TLP785F(YH-LF7,F
  • TLP628M(GB,E vs TLP785(GRL-TP6,F
  • TLP628M(GB,E vs TLP785(GR,F)
  • TLP628M(GB,E vs TLP785(GR-LF6,F
  • TLP628M(GB,E vs TLP785(GR-TP6,F)
  • TLP628M(GB,E vs TLP785(Y,F)
  • TLP628M(GB,E vs TLP785(GRL,F
  • TLP628M(GB,E vs TLP785(GB-LF6,F
  • TLP628M(GB,E vs TLP785(TP6,F)
  • TLP628M(GB,E vs TLP785(GRH-TP6,F)
  • TLP628M(GB,E vs TLP785(D4GH-T6,F
  • TLP628M(GB,E vs TLP785(D4GL-T6,F
  • TLP628M(GB,E vs TLP785(GB-TP6,F
  • TLP628M(GB,E vs TLP785(D4YH-T6,F
  • TLP628M(GB,E vs TLP785(F)
  • TLP628M(GB,E vs TLP785(GB,F)
  • TLP628M(GB,E vs TLP785F(D4BLF7,F
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you