4N33-X00
4N33-X00
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   4N33-X00 Datasheet
History Price: Obsolete
In Stock: 42400
4N33-X00 Specification
Specification
Part No
4N33-X00
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
500% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V (Typ)
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N33-X00 PDF Datasheet
4N33-X00 Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N33-X00 Description

## Introduction to Vishay 4N33-X00

The Vishay 4N33-X00 is a high-performance optocoupler that plays a critical role in providing electrical isolation between different parts of a circuit. Optocouplers, also known as opto-isolators, are essential components used in applications where electrical isolation is necessary to protect sensitive devices from high voltages and noise. The 4N33-X00 is particularly renowned for its reliability, versatility, and performance in a wide range of applications, including telecommunications, industrial automation, and consumer electronics.

## Technical Specifications

Here are the detailed specifications and features of the Vishay 4N33-X00 optocoupler:

## 1. General Characteristics

- Type: Optocoupler (Phototransistor Output)
- Package Type: DIP-8 (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs).
- Weight: Approximately 1.2 grams, making it lightweight and easy to integrate into various designs.

## 2. Electrical Specifications

- Input Specifications:
- Input Current (IF): Typical 10 mA for maximum output current.
- Forward Voltage Drop (VF): 1.2 V at IF = 10 mA, indicating the voltage required across the input LED for optimal performance.

- Output Specifications:
- Collector-Emitter Voltage (VCE): Maximum 80 V, the maximum voltage that can be applied across the collector and emitter of the phototransistor without breakdown.
- Output Current (IC): Maximum 50 mA, indicating the maximum allowable current through the output.
- Collector-Emitter Saturation Voltage (VCE(sat)): 0.2 V at IC = 10 mA, providing low on-state voltage loss.

## 3. Performance Characteristics

- Current Transfer Ratio (CTR):
- Minimum 100% at IF = 10 mA, indicating the efficiency of the optocoupler in transferring current from the input to the output.
- Typical CTR can be as high as 600% under optimal conditions.

- Rise Time (tr): 15 µs, the time taken for the output signal to rise from 10% to 90% of its final value, indicating the speed of response.
- Fall Time (tf): 5 µs, the time taken for the output signal to fall from 90% to 10% of its final value.

- Isolation Voltage (VISO): 5000 V RMS, ensuring high-voltage isolation between the input and output sides, critical for protecting sensitive components.

## 4. Operating Conditions

- Operating Temperature Range: -55 °C to +100 °C, allowing the optocoupler to function reliably in a wide variety of environmental conditions.
- Storage Temperature Range: -55 °C to +150 °C, ensuring stable performance and longevity even under extreme conditions.

## Applications

The Vishay 4N33-X00 optocoupler is used in numerous applications, including:

- Switching Power Supplies: Provides feedback and isolation in power supply circuits, helping maintain stability and efficiency.
- Microcontroller Interfacing: Ideal for interfacing microcontrollers to high-voltage circuits while maintaining electrical isolation.
- Signal Isolation: Used in telecommunications and data transmission systems to isolate signals and protect sensitive components from noise and voltage spikes.
- Industrial Automation: Commonly employed in industrial control systems to provide isolation between control circuits and high-power loads.
- Consumer Electronics: Found in devices requiring isolation between different functional units, ensuring safety and reliability.

## Advantages

- High Voltage Isolation: With an isolation voltage of 5000 V RMS, the 4N33-X00 offers exceptional safety, making it suitable for high-voltage applications.
- Wide Operating Temperature Range: The ability to operate in extreme temperatures enhances its reliability in various environmental conditions.
- Fast Switching Speed: The low rise and fall times facilitate high-speed signal transmission, making it suitable for fast applications.
- Versatile Design: The DIP-8 package allows for easy integration into PCBs, accommodating various design requirements.

## Conclusion

The Vishay 4N33-X00 optocoupler is a robust and reliable component that provides electrical isolation and signal transfer in a variety of applications. Its high voltage isolation, wide operating temperature range, and fast switching capabilities make it an ideal choice for engineers and designers in telecommunications, industrial automation, and consumer electronics. The 4N33-X00%27s versatility and performance ensure that it remains a crucial element in modern electronic designs, enhancing safety and reliability across a multitude of applications. As technology evolves, the importance of effective isolation solutions like the 4N33-X00 will continue to grow, supporting the advancement of electronic systems worldwide.
4N33-X00 Compare Parts
  • 4N33-X00 vs 4N33300W
  • 4N33-X00 vs 4N36VM
  • 4N33-X00 vs 4N36TVM
  • 4N33-X00 vs 4N36TM
  • 4N33-X00 vs 4N36SVM
  • 4N33-X00 vs 4N36SR2VM
  • 4N33-X00 vs 4N32SVM
  • 4N33-X00 vs 4N33-X000
  • 4N33-X00 vs 4N32SD
  • 4N33-X00 vs 4N32S
  • 4N33-X00 vs 4N32300W
  • 4N33-X00 vs 4N36S
  • 4N33-X00 vs 4N32W
  • 4N33-X00 vs 4N30300W
  • 4N33-X00 vs 4N30(SHORT,F)
  • 4N33-X00 vs 4N31S
  • 4N33-X00 vs 4N32-X001
  • 4N33-X00 vs 4N32-X000
  • 4N33-X00 vs 4N32(SHORT,F)
  • 4N33-X00 vs 4N31W
  • 4N33-X00 vs 4N313SD
  • 4N33-X00 vs 4N30W
  • 4N33-X00 vs 4N36SD
  • 4N33-X00 vs 4N37300
  • 4N33-X00 vs 4N37M_F132
  • 4N33-X00 vs 4N37FVM
  • 4N33-X00 vs 4N37FR2VM
  • 4N33-X00 vs 4N37FR2M
  • 4N33-X00 vs 4N37FM
  • 4N33-X00 vs 4N373SD
  • 4N33-X00 vs 4N37300W
  • 4N33-X00 vs 4N37SD
  • 4N33-X00 vs 4N37(SHORT-TP5,F)
  • 4N33-X00 vs 4N37(SHORT,F)
  • 4N33-X00 vs 4N37
  • 4N33-X00 vs 4N36W
  • 4N33-X00 vs 4N373S
  • 4N33-X00 vs 4N38(SHORT,F)
  • 4N33-X00 vs 4N37S
  • 4N33-X00 vs 4N37W
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller