6N138W
6N138W
Obsolete
Description:  OPTOISO 2.5KV DARL W/BASE 8DIP
Manufacturer:  onsemi
Datasheet:   6N138W Datasheet
History Price: Obsolete
In Stock: 34000
6N138W Specification
Specification
Part No
6N138W
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
1.5µs, 7µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-MDIP
6N138W PDF Datasheet
6N138W Related Parts
6N136VM
6N136VM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136VM
6N136VM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N136TVM
6N136TVM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136TVM
6N136TVM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N138(TP1,F)
6N138(TP1,F)
Toshiba Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SMD
6N138-000E
6N138-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8DIP
6N138-020E
6N138-020E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
6N136SDM
6N136SDM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SDVM
6N136SDVM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
6N136M - LOGIC IC OUTPUT OPTOCOU
6N136SMT&R
6N136SMT&R
Isocom Components
OPTOISO 5KV TRANS W/BASE 8SMD
6N138W Description
Here’s a detailed introduction to the ON Semiconductor 6N138W, including specifications, features, and applications.

## Overview of ON Semiconductor 6N138W

The ON Semiconductor 6N138W is an optocoupler designed for high-speed data transmission, particularly in digital communication applications. This device is widely used in systems requiring electrical isolation between input and output, providing a reliable interface in a variety of electronic circuits.

## Specifications

- Isolation Voltage: 5000 VRMS
- Input Current (IF): 10 mA (max)
- Output Current (IO): 50 mA (max)
- Input Forward Voltage (VF): 1.2V (typical at IF = 10 mA)
- Collector-Emitter Voltage (VCE): 30 V (max)
- Current Transfer Ratio (CTR): 100% to 500% (typical at VCE = 10 V)
- Operating Temperature Range: -40°C to +85°C
- Rise Time (tr): 20 µs (max)
- Fall Time (tf): 10 µs (max)
- Package Type: DIP-8 or SOIC-8 (surface mount)

## Features

1. High Isolation Voltage: With an isolation voltage of 5000 VRMS, the 6N138W ensures robust protection against electrical surges and noise, making it suitable for critical applications.
2. Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.
3. High Speed: The fast rise and fall times enable high-speed data transmission, making it ideal for applications such as data communication and switching power supplies.
4. High Current Transfer Ratio: The wide CTR range allows for flexible design configurations, accommodating various input and output requirements.
5. Compact Package Options: Available in both DIP and SOIC packages, the 6N138W is easy to integrate into space-constrained designs.
6. Low Input Current Requirement: The device requires a relatively low input current to operate, which is advantageous for energy-sensitive applications.

## Detailed Description

The ON Semiconductor 6N138W is a high-speed optocoupler that integrates a light-emitting diode (LED) and a photodetector in a single package, allowing for electrical isolation between the input and output. This isolation is crucial for protecting sensitive components from high voltages or transients, commonly found in industrial and consumer applications.

The device%27s high isolation voltage of 5000 VRMS ensures excellent performance in environments where electrical noise or interference is prevalent. This makes the 6N138W suitable for applications such as signal isolation in telecommunications, medical equipment, and industrial automation.

With a maximum input forward current (IF) of 10 mA and a corresponding output current (IO) of 50 mA, the 6N138W is designed to handle a variety of signaling tasks while maintaining reliable operation. The current transfer ratio (CTR) of 100% to 500% allows designers flexibility in circuit configurations, enabling them to optimize performance based on specific application needs.

The fast switching characteristics, with rise and fall times of 20 µs and 10 µs respectively, facilitate high-speed data transmission. This capability is essential in digital communication systems, where delays must be minimized to ensure efficient data flow.

The device%27s robust construction and wide operating temperature range of -40°C to +85°C make it a reliable choice for both consumer electronics and industrial applications, where environmental conditions may vary significantly. The compact DIP-8 or SOIC-8 packages facilitate easy integration into printed circuit boards (PCBs), making it accessible for various design layouts.

## Applications

The ON Semiconductor 6N138W is widely used in:

- Data Communication: Providing signal isolation in communication systems to protect against voltage spikes.
- Industrial Automation: Isolating control signals in factory automation and process control systems.
- Switching Power Supplies: Enabling feedback isolation in power conversion circuits.
- Telecommunications Equipment: Protecting sensitive components in network devices from electrical interference.
- Consumer Electronics: Implementing isolation in devices such as audio equipment and home automation systems.

In conclusion, the ON Semiconductor 6N138W is a versatile and high-performance optocoupler that provides reliable electrical isolation and fast data transmission. Its wide range of features and robust specifications make it suitable for numerous applications across various industries, ensuring safe and efficient operation in diverse electronic systems.
6N138W Compare Parts
  • 6N138W vs 6N139#060
  • 6N138W vs 6N135#020
  • 6N138W vs 6N139#520
  • 6N138W vs 6N139#320
  • 6N138W vs 6N135#300
  • 6N138W vs 6N135#500
  • 6N138W vs 6N138#020
  • 6N138W vs 6N138#300
  • 6N138W vs 6N139#020
  • 6N138W vs 6N136WV
  • 6N138W vs 6N136W
  • 6N138W vs 6N136V
  • 6N138W vs 6N136V
  • 6N138W vs 6N136WV
  • 6N138W vs 6N136SD
  • 6N138W vs 6N138
  • 6N138W vs 6N138
  • 6N138W vs 6N138
  • 6N138W vs 6N136SV
  • 6N138W vs 6N135WV
  • 6N138W vs 6N138-X009
  • 6N138W vs 6N136S
  • 6N138W vs 6N136F
  • 6N138W vs 6N136
  • 6N138W vs 6N136SDV
  • 6N138W vs 6N138SDV
  • 6N138W vs 6N139(F)
  • 6N138W vs 6N139
  • 6N138W vs 6N138WV
  • 6N138W vs 6N138-X007
  • 6N138W vs 6N138SV
  • 6N138W vs 6N138-X007T
  • 6N138W vs 6N138SD
  • 6N138W vs 6N138S
  • 6N138W vs 6N138F
  • 6N138W vs 6N138-X009T
  • 6N138W vs 6N135W
  • 6N138W vs 6N138V
  • 6N138W vs 6N136
  • 6N138W vs 6N1135-X009T
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.