☰
BRT13M
BRT13M
Obsolete
Description:  PHOTOCOUPLER TRIAC
Manufacturer:  Vishay
Datasheet:   BRT13M Datasheet
History Price: Obsolete
In Stock: 34400
BRT13M Specification
Specification
Part No
BRT13M
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
3mA
Current - On State (It (RMS)) (Max)
300 mA
Current - Hold (Ih)
500礎
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
20 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
CQC, UL, VDE
BRT13M Related Parts
BRT12-H
BRT12-H
Vishay
PHOTOCOUPLER TRIAC 600V 6DIP
BRT11-H
BRT11-H
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
BRT12-F
BRT12-F
Vishay
PHOTOCOUPLER TRIAC 600V 6DIP
BRT23-M
BRT23-M
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
BRT21-H
BRT21-H
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
BRT22-F
BRT22-F
Vishay
PHOTOCOUPLER TRIAC 600V 6DIP
BRT22-H
BRT22-H
Vishay
PHOTOCOUPLER TRIAC 600V 6DIP
BRT23-F
BRT23-F
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
BRT23-H
BRT23-H
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
BRT13-H
BRT13-H
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
BRT21H
BRT21H
Infineon Technologies
TRIAC OUTPUT OPTOCOUPLER WITH ZE
BRT13H
BRT13H
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
BRT13M Compare Parts
  • BRT13M vs BRT21H
  • BRT13M vs BRT13-H
  • BRT13M vs BRT23-H
  • BRT13M vs BRT23-F
  • BRT13M vs BRT22-H
  • BRT13M vs BRT22-F
  • BRT13M vs BRT21-H
  • BRT13M vs BRT23-M
  • BRT13M vs BRT12-F
  • BRT13M vs BRT11-H
  • BRT13M vs BRT12-H
  • BRT13M vs BRT22F-X006
  • BRT13M vs BRT22M-X016
  • BRT13M vs BRT22M
  • BRT13M vs BRT22H-X017T
  • BRT13M vs BRT22H-X017
  • BRT13M vs BRT22H-X001
  • BRT13M vs BRT22F-X017T
  • BRT13M vs BRT22F-X016
  • BRT13M vs BRT23F-X007
  • BRT13M vs BRT22F-X007
  • BRT13M vs BRT23H-X006
  • BRT13M vs BRT21M-X016
  • BRT13M vs BRT21M
  • BRT13M vs BRT21H-X016
  • BRT13M vs BRT21H-X007
  • BRT13M vs BRT13H-X017
  • BRT13M vs BRT22F-X009
  • BRT13M vs BRT12M-X016
  • BRT13M vs BRT23M-X016
  • BRT13M vs BRT23M-X007T
  • BRT13M vs BRT11M
  • BRT13M vs BRT13H-X016
  • BRT13M vs BRT12H-X007
  • BRT13M vs BRT12F-X016
  • BRT13M vs BRT12F-X007
  • BRT13M vs BRT12F-X007
  • BRT13M vs BRT12F-X006
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class