IL300-X009
IL300-X009
Obsolete
Description:  OPTOISO 5.3KV PHVOLT 8SMD
Manufacturer:  Vishay
Datasheet:   IL300-X009 Datasheet
History Price: Obsolete
In Stock: 960
IL300-X009 Specification
Specification
Part No
IL300-X009
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
1µs, 1µs
Input Type
DC
Output Type
Photovoltaic, Linearized
Voltage - Output (Max)
500mV
Current - Output / Channel
70礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
IL300-X009 PDF Datasheet
IL300-X009 Related Parts
IL300-X001
IL300-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL388T
IL388T
Vishay
OPTOISO 2.13KV 2CH TRANS 8SOP
IL300-E-X001
IL300-E-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL300-E-X017T
IL300-E-X017T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-EF-X001
IL300-EF-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL300-EF-X009
IL300-EF-X009
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X017
IL300-F-X017
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X019
IL300-F-X019
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X019T
IL300-F-X019T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-E
IL300-E
Vishay
OPTOISO 5.3KV LINEAR PHVOLT 8DIP
IL300-E-X007T
IL300-E-X007T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-E-X009T
IL300-E-X009T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-X009 Compare Parts
  • IL300-X009 vs IL300-X017
  • IL300-X009 vs IL300-F-X009T
  • IL300-X009 vs IL300-X016
  • IL300-X009 vs IL300-X009T
  • IL300-X009 vs IL300-X007T
  • IL300-X009 vs IL300-X007
  • IL300-X009 vs IL300-F-X017T
  • IL300-X009 vs IL300-DEFG-X007T
  • IL300-X009 vs IL300-DEFG-X007
  • IL300-X009 vs IL300-DEFG-X006
  • IL300-X009 vs IL300-F-X009
  • IL300-X009 vs IL300-F-X007
  • IL300-X009 vs IL300-F-X001
  • IL300-X009 vs IL300-F
  • IL300-X009 vs IL300-EF-X017T
  • IL300-X009 vs IL300-EF-X017
  • IL300-X009 vs IL300-DEFG-X017T
  • IL300-X009 vs IL300-DEFG-X016
  • IL300-X009 vs IL300-DEFG-X001
  • IL300-X009 vs IL300-DEFG
  • IL300-X009 vs IL300
  • IL300-X009 vs IL300-EF-X007T
  • IL300-X009 vs IL300-EF-X009T
  • IL300-X009 vs IL300-EF-X007
  • IL300-X009 vs IL300-EF
  • IL300-X009 vs IL300-E-X009T
  • IL300-X009 vs IL300-E-X007T
  • IL300-X009 vs IL300-E
  • IL300-X009 vs IL300-F-X019T
  • IL300-X009 vs IL300-F-X019
  • IL300-X009 vs IL300-F-X017
  • IL300-X009 vs IL300-EF-X009
  • IL300-X009 vs IL300-EF-X001
  • IL300-X009 vs IL300-E-X017T
  • IL300-X009 vs IL300-E-X001
  • IL300-X009 vs IL388T
  • IL300-X009 vs IL300-X001
  • IL300-X009 vs IL300-DEFG-X009T
  • IL300-X009 vs IL300-F-X016
  • IL300-X009 vs IL300-EF-X016
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Tiffany Hughes
    United States
    5 stars
    2026-05-11 00:36
    My transistors arrived super fast to see if are good will put in place to test paracem original, the store and great can buy quiet
    Tommaso Caruso
    Italy
    5 stars
    2026-05-10 07:53
    Perfect, free rapidissima!
    Olivier Roussel
    France
    5 stars
    2026-05-10 00:07
    Ok, pas de problèmes
    Maëlys Charpentier
    France
    5 stars
    2026-05-09 23:49
    Order well received, packing ok.
    Correct goods and conform to the description.
    Serious store, thank you to the seller.
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest