☰
ILD256T
ILD256T
Active
Description:  OPTOISOLTR 4KV 2CH TRANS 8-SOIC
Manufacturer:  Vishay
Datasheet:   ILD256T Datasheet
History Price: $1.91
In Stock: 37920
ILD256T Specification
Specification
Part No
ILD256T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
4000Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
30 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ILD256T PDF Datasheet
ILD256T Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD256T Compare Parts
  • ILD256T vs ILD74-X009T
  • ILD256T vs ILD621GB-X007T
  • ILD256T vs ILD621-X007T
  • ILD256T vs ILD620GB-X009T
  • ILD256T vs ILD620GB
  • ILD256T vs ILD620-X009T
  • ILD256T vs ILD620-X007T
  • ILD256T vs ILD74
  • ILD256T vs ILD755-2X007T
  • ILD256T vs ILD755-2
  • ILD256T vs ILD755-1X017
  • ILD256T vs ILD755-1
  • ILD256T vs ILD615-4X009T
  • ILD256T vs ILD620
  • ILD256T vs ILD5-X009
  • ILD256T vs ILD55-X009
  • ILD256T vs ILD55
  • ILD256T vs ILD610-1
  • ILD256T vs ILD5-X001
  • ILD256T vs ILD5
  • ILD256T vs ILD55-X007
  • ILD256T vs ILD615-2X009T
  • ILD256T vs ILD615-4X001
  • ILD256T vs ILD615-4
  • ILD256T vs ILD615-3X017T
  • ILD256T vs ILD615-3X017
  • ILD256T vs ILD615-3X009T
  • ILD256T vs ILD615-2
  • ILD256T vs ILD615-1X007T
  • ILD256T vs ILD615-1X007
  • ILD256T vs ILD615-1
  • ILD256T vs ILD610-3
  • ILD256T vs ILD615-3
  • ILD256T vs ILD2
  • ILD256T vs ILD2-X001
  • ILD256T vs ILD1615-4
  • ILD256T vs ILD1207T
  • ILD256T vs ILD1206T
  • ILD256T vs ILD1-X007
  • ILD256T vs ILD1-X001
  • ILD256T FAQ
    Q1: What is the Vishay ILD256T?
    A1: The Vishay ILD256T is a high-performance optocoupler designed for electrical isolation in applications where precise and reliable signal transmission is required.

    Q2: What type of optocoupler is the Vishay ILD256T?
    A2: The Vishay ILD256T is a phototransistor optocoupler, which uses a phototransistor as the output element to convert the light signal from the LED input into an electrical signal.

    Q3: What is the isolation voltage of the Vishay ILD256T?
    A3: The Vishay ILD256T offers an isolation voltage of 5,000 VRMS, ensuring reliable protection between high-voltage and low-voltage circuits.

    Q4: What is the package type of the Vishay ILD256T?
    A4: The Vishay ILD256T comes in a compact 4-pin DIP (Dual In-line Package), making it suitable for standard through-hole mounting applications.

    Q5: What is the input current for the Vishay ILD256T?
    A5: The typical input current for the Vishay ILD256T is 5mA, which is required to activate the LED inside the optocoupler and initiate the signal transfer.

    Q6: What is the typical forward voltage of the LED in the Vishay ILD256T?
    A6: The typical forward voltage for the LED in the Vishay ILD256T is around 1.2V when driven by a current-limited source.

    Q7: What is the maximum output current for the Vishay ILD256T?
    A7: The Vishay ILD256T can handle a maximum output current of 50mA, making it suitable for driving low-power logic circuits, relays, or other load devices.

    Q8: What is the operating temperature range of the Vishay ILD256T?
    A8: The Vishay ILD256T operates within a temperature range of -40°C to +100°C, making it suitable for use in industrial and automotive environments.

    Q9: What is the response time of the Vishay ILD256T?
    A9: The Vishay ILD256T has a typical response time of 1μs, making it suitable for high-speed applications requiring fast signal transmission.

    Q10: Can the Vishay ILD256T be used in power supply applications?
    A10: Yes, the Vishay ILD256T is suitable for power supply applications, especially for feedback isolation and switching power supplies.

    Q11: What is the current transfer ratio (CTR) of the Vishay ILD256T?
    A11: The typical current transfer ratio (CTR) for the Vishay ILD256T is between 50% to 600%, depending on the specific operating conditions, providing flexible output drive capabilities.

    Q12: What are the primary applications for the Vishay ILD256T?
    A12: The Vishay ILD256T is commonly used in applications such as signal isolation, data communication, microcontroller protection, and power supply feedback loops.

    Q13: Does the Vishay ILD256T support high-speed data transmission?
    A13: Yes, the Vishay ILD256T supports moderate-speed data transmission, with a fast response time suitable for signal isolation in high-speed systems.

    Q14: Can the Vishay ILD256T be used in automotive applications?
    A14: Yes, the Vishay ILD256T can be used in automotive applications, particularly in isolation circuits within automotive control systems, where reliability and electrical isolation are essential.

    Q15: Is the Vishay ILD256T suitable for low-power applications?
    A15: Yes, the Vishay ILD256T is designed for low-power consumption, making it ideal for energy-efficient systems and battery-operated devices.

    Q16: How does the Vishay ILD256T provide electrical isolation?
    A16: The Vishay ILD256T uses an LED on the input side and a phototransistor on the output side to transmit signals optically, ensuring electrical isolation between the two sides of the circuit.

    Q17: What is the maximum collector-emitter voltage (Vce) for the Vishay ILD256T?
    A17: The maximum collector-emitter voltage (Vce) for the Vishay ILD256T is 80V, which makes it suitable for many standard signal isolation tasks in low- to moderate-voltage circuits.

    Q18: What are the pin functions of the Vishay ILD256T?
    A18: The Vishay ILD256T has four pins: anode (pin 1) and cathode (pin 2) for the input LED, and collector (pin 3) and emitter (pin 4) for the phototransistor output.

    Q19: How do I choose the right optocoupler for my application?
    A19: When choosing an optocoupler like the Vishay ILD256T, consider factors such as isolation voltage, current transfer ratio (CTR), response time, package type, and operating temperature range to match your application’s requirements.

    Q20: Where can I find more information on the Vishay ILD256T?
    A20: Detailed datasheets, application notes, and technical specifications for the Vishay ILD256T are available on the official Vishay website and through authorized distributors.
    Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund